TE Connectivity Contactor P40P42A12P1-24

Description
CONTACTOR, 3PST-NO, 24VAC, 40A, BRACKET; LOAD CURRENT INDUCTIVE:40A; RELAY MOUNTING:FLANGE; OPERATING VOLTAGE:600VAC; CONTACT CONFIGURATION:3PST-N O; NO. OF POLES:3 POLE; SWITCHING POWER AC3:15HP; SWITCHING CURRENT AC1:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3PST-NO, 24VAC, 40A, BRACKET; LOAD CURRENT INDUCTIVE:40A; RELAY MOUNTING:FLANGE; OPERATING VOLTAGE:600VAC; CONTACT CONFIGURATION:3PST-N O; NO. OF POLES:3 POLE; SWITCHING POWER AC3:15HP; SWITCHING CURRENT AC1:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 20799563 - Radwell International
Willingboro, NJ, United States
Contactor
20799563
Contactor 20799563
CONTACTOR, 3PST-NO, 24VAC, 40A, BRACKET; LOAD CURRENT INDUCTIVE:40A; RELAY MOUNTING:FLANGE; OPERATING VOLTAGE:600VAC; CONTACT CONFIGURATION:3PST-N O; NO. OF POLES:3 POLE; SWITCHING POWER AC3:15HP; SWITCHING CURRENT AC1:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3PST-NO, 24VAC, 40A, BRACKET; LOAD CURRENT INDUCTIVE:40A; RELAY MOUNTING:FLANGE; OPERATING VOLTAGE:600VAC; CONTACT CONFIGURATION:3PST-NO; NO. OF POLES:3 POLE; SWITCHING POWER AC3:15HP; SWITCHING CURRENT AC1:50A ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 20799563
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Automotive Contactors - 2219560-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0015 HP
View Details
IEC 9 A Contactor - 100-C09W10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details