The LED 022 is a compact LED enclosure lamp designed for high visibility in large enclosures, emitting 1730 lm at 6500 K daylight color with 16 W power consumption. It features a 360° rotatable, glare-free light body with mid-power LEDs and a service life exceeding 60,000 hours. The lamp operates on 100-240 V AC, 50-60 Hz, with an IP20 protection rating and operates in temperatures from −40 °F to 104 °F. It includes a 2-pole snap-lock connector, is mounted via screw, and measures 1.7 in height, 1.7 in width, and 23.6 in depth. Switching options include no switch, on/off switch, or PIR motion detector. The housing is translucent plastic, and the lamp supports daisy chaining via optional extension cables.
The LED 021/022 Varioline is a powerful and compact LED lamp for use in enclosures. Its LED tube emits more than 1,000/1,700 Lm at only 11 W/16 W power consumption, thereby illuminating even very large enclosures in their full depth and height. The glare-free, 360° rotatable LED tube uses Mid-power LEDs with a service life of 60,000 h. The emitted daylight color of 6,500 K provides safety for the user by a natural and non-fading color reproduction.
| STEGO | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | LED 022 |
| Product Name | Varioline Lamp |
| Application | Industrial |
| Fixture Type | Other; LED Light |
| Lamp Type | LED |
| Features | Bulb Included |