The ETS1000 electronic thermostats are temperature regulating devices specifically designed around rigorous parameters. The Series ETS thermostats integrate a solid state thermistor to an electronic comparator circuit for accurate temperature control. All input and output connections are made via 1/4" male quick connect terminals. The Series ETS are transient protected and provide fail-safe operation if the sensor wires are severed or shorted. They are designed and engineered to exceed 100,000 cycles under full mechanical, electrical and thermal loads.
| Tecmark Corporation | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | ETS1000 |
| Product Name | Electronic Thermostat |
| Switch Type | Other |
| Set Point/ Switch Point | Field Adjustable Set Point / Switch Point |
| Hysteresis/ Differential | 1 DegF (0.5556 DegC) |
| Mounting/Configuration | Surface Mount |
| High Temperature Set Point | 107 F (42 C) |