United Electric Controls Company Explosion-Proof Pressure Switch 120 Series

Description
Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when needed, free from potential communication errors or cyber concerns. Typical applications that utilize the 120 Series include rotating equipment such as pumps, turbines, and compressors, heat tracing, combustion systems, and oil, gas and chemical processing.
Request a Quote
Description
Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when needed, free from potential communication errors or cyber concerns. Typical applications that utilize the 120 Series include rotating equipment such as pumps, turbines, and compressors, heat tracing, combustion systems, and oil, gas and chemical processing.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 120 Series is an explosion-proof electromechanical switch for pressure, vacuum, differential pressure, and temperature applications in hazardous locations. It features a die-cast aluminum, epoxy powder-coated enclosure certified to NEMA 4X, Class I Division 1 (Type 7), and Class II Division 1 (Type 9), with IP66 rating. The switch offers SPDT, DPDT, or dual SPDT outputs with electrical ratings up to 22A at 480 VAC resistive, and includes internal or external adjustment with tamper-resistant covers. It supports multiple process connections, including 1/4" and 1/2" NPT, and optional wetted materials such as Hastelloy® and Monel®. Certified to cULus, ATEX, and IECEx standards, with optional approvals for additional regions.

Datasheet Summary
Powered by GS/AI

The 120 Series is an explosion-proof electromechanical switch for pressure, vacuum, differential pressure, and temperature applications in hazardous locations. It features a die-cast aluminum, epoxy powder-coated enclosure certified to NEMA 4X, Class I Division 1 (Type 7), and Class II Division 1 (Type 9), with IP66 rating. The switch offers SPDT, DPDT, or dual SPDT outputs with electrical ratings up to 22A at 480 VAC resistive, and includes internal or external adjustment with tamper-resistant covers. It supports multiple process connections, including 1/4" and 1/2" NPT, and optional wetted materials such as Hastelloy® and Monel®. Certified to cULus, ATEX, and IECEx standards, with optional approvals for additional regions.

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
Watertown, MA, United States
Explosion-Proof Pressure Switch
120 Series
Explosion-Proof Pressure Switch 120 Series
Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when needed, free from potential communication errors or cyber concerns. Typical applications that utilize the 120 Series include rotating equipment such as pumps, turbines, and compressors, heat tracing, combustion systems, and oil, gas and chemical processing.

Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when needed, free from potential communication errors or cyber concerns. Typical applications that utilize the 120 Series include rotating equipment such as pumps, turbines, and compressors, heat tracing, combustion systems, and oil, gas and chemical processing.

Supplier's Site Datasheet

Technical Specifications

  United Electric Controls Company
Product Category Thermal Switches and Thermal Protectors
Product Number 120 Series
Product Name Explosion-Proof Pressure Switch
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion; Explosion Proof
Poles Single Pole, SP (optional feature); Double Pole, DP (optional feature)
Throws Double Throw, DT
Unlock Full Specs
to access all available technical data

Similar Products

Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
High Temperature Set Point -40 to 1000 F (-40 to 538 C)
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
High Temperature Set Point 0 to 425 F (-18 to 218 C)
View Details
Temperature Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion
Poles Single Pole, SP
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Explosion Proof
High Temperature Set Point 0 to 650 F (-18 to 343 C)
View Details