Epson Electronics America, Inc. Programmable Oscillators SG-9101CE-D05PGCAA

Description
XO (Standard) CMOS 670kHz ~ 170MHz Programmable Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 670kHz ~ 170MHz Programmable Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - SG-9101CE-D05PGCAA-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
SG-9101CE-D05PGCAA-ND
Programmable Oscillators SG-9101CE-D05PGCAA-ND
XO (Standard) CMOS 670kHz ~ 170MHz Programmable Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

XO (Standard) CMOS 670kHz ~ 170MHz Programmable Oscillator 1.62V ~ 3.63V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - SG-9101CE-D05PGCAA - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
SG-9101CE-D05PGCAA
Programmable Oscillators SG-9101CE-D05PGCAA
XTAL OSC PROG XO CMOS DWN SPRD

XTAL OSC PROG XO CMOS DWN SPRD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number SG-9101CE-D05PGCAA-ND SG-9101CE-D05PGCAA
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4D0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - SN74S124DRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details