Mini-Circuits VCO / SURF MOUNT / ROHS ESD-P ROS-39702PH19R+

Description
VCO / SURF MOUNT / ROHS ESD-P
Request a Quote
Description
VCO / SURF MOUNT / ROHS ESD-P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ROS-39702PH19R+ is a surface-mount voltage-controlled oscillator designed for point-to-point radio applications, operating between 3790 and 3970 MHz with a 50Ω impedance. It is packaged in a CK605 metal case measuring 0.500" x 0.500" x 0.180". The oscillator exhibits low phase noise of -98 dBc/Hz at 10 kHz offset, linear tuning sensitivity of 1.31:1 typ., and low frequency pushing of 0.6 MHz/V typ. It operates with a 5 V tuning voltage and 5 V supply, drawing 37 mA. The device is RoHS compliant and features aqueous washability. Operating temperature ranges from -55°C to 85°C.

Datasheet Summary
Powered by GS/AI

The ROS-39702PH19R+ is a surface-mount voltage-controlled oscillator designed for point-to-point radio applications, operating between 3790 and 3970 MHz with a 50Ω impedance. It is packaged in a CK605 metal case measuring 0.500" x 0.500" x 0.180". The oscillator exhibits low phase noise of -98 dBc/Hz at 10 kHz offset, linear tuning sensitivity of 1.31:1 typ., and low frequency pushing of 0.6 MHz/V typ. It operates with a 5 V tuning voltage and 5 V supply, drawing 37 mA. The device is RoHS compliant and features aqueous washability. Operating temperature ranges from -55°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
VCO / SURF MOUNT / ROHS ESD-P - ROS-39702PH19R+ - Mini-Circuits
Brooklyn, NY, United States
VCO / SURF MOUNT / ROHS ESD-P
ROS-39702PH19R+
VCO / SURF MOUNT / ROHS ESD-P ROS-39702PH19R+
VCO / SURF MOUNT / ROHS ESD-P

VCO / SURF MOUNT / ROHS ESD-P

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Oscillators
Product Number ROS-39702PH19R+
Product Name VCO / SURF MOUNT / ROHS ESD-P
Oscillator Type VCO
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-2920-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-1357+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-200-619+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-1700-819R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details