Epson Electronics America, Inc. Oscillators SG-210STF 33.3300ML3

Description
33.33MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
33.33MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SG-210STF33.3300ML3-ND - DigiKey
Thief River Falls, MN, United States
33.33MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

33.33MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SG-210STF33.3300ML3-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7555IPA - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details