The ROS-690+ is a 655 to 690 MHz voltage-controlled oscillator (VCO) with a 0.5 to 5V tuning voltage range, designed for PLL and frequency synthesizer applications. It uses a CK605 surface-mount package measuring 12.70 × 12.70 × 4.57 mm. The device offers low phase noise of -89 dBc/Hz at 1 kHz offset, -111 dBc/Hz at 10 kHz, -131 dBc/Hz at 100 kHz, and -151 dBc/Hz at 1 MHz, with 17 mA typical supply current and -1 dBm RF output power. It exhibits low pulling and pushing of 0.4 MHz/V and 0.4 MHz/V respectively, operates from -55°C to 85°C, and is RoHS compliant. All specifications are for a 50 ohm system.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-690+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |