ECS Inc. International Through Hole Oscillators ECS-2100AX-036

Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2100X Series is an 8-pin DIP clock oscillator designed for HCMOS/TTL logic compatibility, operating from 1.000 to 150.000 MHz with a 5.0 V DC supply. It features a metal case with pin #4 as ground for shielding, a start-up time of 10 ms, and frequency stability of ±100 ppm across operating conditions. Input current ranges from 17 to 82 mA depending on frequency, while output high and low voltages are 4.5 V and 0.5 V respectively under 16 mA load. Rise and fall times are 5 ns, and output load is 50 pF for HCMOS up to 80 MHz. The device operates from 0 to +70°C and is PbFree/RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ECS-2100X Series is an 8-pin DIP clock oscillator designed for HCMOS/TTL logic compatibility, operating from 1.000 to 150.000 MHz with a 5.0 V DC supply. It features a metal case with pin #4 as ground for shielding, a start-up time of 10 ms, and frequency stability of ±100 ppm across operating conditions. Input current ranges from 17 to 82 mA depending on frequency, while output high and low voltages are 4.5 V and 0.5 V respectively under 16 mA load. Rise and fall times are 5 ns, and output load is 50 pF for HCMOS up to 80 MHz. The device operates from 0 to +70°C and is PbFree/RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Oscillators - ECS-2100AX-036 - ECS Inc. International
Lenexa, KS, United States
Through Hole Oscillators
ECS-2100AX-036
Through Hole Oscillators ECS-2100AX-036
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.

ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Supplier's Site Datasheet
Oscillators - XC1158-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1158-ND
Oscillators XC1158-ND
3.6864MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

3.6864MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2100AX-036 XC1158-ND
Product Name Through Hole Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Through Hole Oscillators Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Features / Standards RoHS Lead-Free
Frequency 3.69 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC230-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - X208-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECS-2033-500-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X114-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details