Plast-O-Matic Valves, Inc. PVC Pressure Relief Valve RVD

Description
Series RVD rugged compact designed for use as back pressure valve, straight relief, by-pass relief or back pressure regulator. 1/4′ and 1/2′ sizes in most popular thermoplastic materials and connections; 5 – 150 PSI set range.
Request a Quote
Description
Series RVD rugged compact designed for use as back pressure valve, straight relief, by-pass relief or back pressure regulator. 1/4′ and 1/2′ sizes in most popular thermoplastic materials and connections; 5 – 150 PSI set range.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series RVD is a single diaphragm pressure relief valve designed for low to high pressure applications up to 150 psi, with a maximum inlet pressure of 210 psi. It features a 1/4" or 1/2" NPT angle pattern, no wetted metal parts, and is constructed from thermoplastics including PVC, polypropylene, PVDF, or Teflon with EPDM or Viton® seals. The adjusting bolt, lock nut, and fasteners are stainless steel. Dimensions are 2.375 in. (60.3 mm) length, 1.500 in. (38.1 mm) width, and 4.687 in. (119.0 mm) height for 1/2" NPT; 2 in. (50.8 mm) length and 1.125 in. (28.5 mm) width for 1/4" NPT. Relief settings are infinitely adjustable from 5 to 150 psi.

Datasheet Summary
Powered by GS/AI

Series RVD is a single diaphragm pressure relief valve designed for low to high pressure applications up to 150 psi, with a maximum inlet pressure of 210 psi. It features a 1/4" or 1/2" NPT angle pattern, no wetted metal parts, and is constructed from thermoplastics including PVC, polypropylene, PVDF, or Teflon with EPDM or Viton® seals. The adjusting bolt, lock nut, and fasteners are stainless steel. Dimensions are 2.375 in. (60.3 mm) length, 1.500 in. (38.1 mm) width, and 4.687 in. (119.0 mm) height for 1/2" NPT; 2 in. (50.8 mm) length and 1.125 in. (28.5 mm) width for 1/4" NPT. Relief settings are infinitely adjustable from 5 to 150 psi.

Suppliers

Company
Product
Description
Supplier Links
PVC Pressure Relief Valve - RVD - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
PVC Pressure Relief Valve
RVD
PVC Pressure Relief Valve RVD
Series RVD rugged compact designed for use as back pressure valve, straight relief, by-pass relief or back pressure regulator. 1/4′ and 1/2′ sizes in most popular thermoplastic materials and connections; 5 – 150 PSI set range.

Series RVD rugged compact designed for use as back pressure valve, straight relief, by-pass relief or back pressure regulator. 1/4″ and 1/2″ sizes in most popular thermoplastic materials and connections; 5 – 150 PSI set range.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number RVD
Product Name PVC Pressure Relief Valve
Valve Type Relief
Primary Material PVC; PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosives
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Relief/Backpressure Valve - Series S-RV - Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief
Primary Material PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Maximum Pressure 5.00 to 50.00 psi (3.52 to 35.19 m H2O)
View Details
Check Valve - CKS - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check; Self-Closing Check Valve
Primary Material PVC; PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Chlorine Solutions
View Details
Relief/Bypass/Backpressure Valve - RVTX - Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief
Primary Material PVC; CPVC (optional feature); PP (optional feature)
Media Acids, Salt Solutions, Corrosive Liquids
View Details
3-Way Air-Operated Diaphragm Valve - TUCA - Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Chemical
View Details