IMI Life Science 15mm MICROSOL 01-211P201-H0+13111+AYV

Description
A compact and extremely reliable solenoid valve, industry-reference for critical applications such as rail or gas analyzers, used in the most demanding environmental conditions. 2/2, 3/2 Manifold mounting Compact design High flow rate Long Life of 100 Mio. cycle rate Up to 3,6 mm orifice
Request a Quote
Description
A compact and extremely reliable solenoid valve, industry-reference for critical applications such as rail or gas analyzers, used in the most demanding environmental conditions. 2/2, 3/2 Manifold mounting Compact design High flow rate Long Life of 100 Mio. cycle rate Up to 3,6 mm orifice
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 01-211P201-H0+13111+AYV is a 2/2 normally closed direct-acting solenoid valve designed for air, oxygen, and neutral gases, with a 0.8 mm orifice and a flow rate of up to 210 l/min at 2 bar. It features a PPS body, NBR seat seal, stainless steel internal components, and a 30 g weight. The valve operates at 24 V d.c. with a voltage range of −10% to +15%, consumes 1 W of power, and has a response time of 10-15 ms. It is mounted on a manifold, meets IP51 protection per EN 60529, and is rated for ambient/media temperatures from −10°C to +50°C. The electrical insulation class is F (155°C) with 1500 V a.c. isolation. Dimensions conform to the 15 mm MICROSOL series, with a 30 mm height and compliance with ISO 12238 for response time measurement.

Datasheet Summary
Powered by GS/AI

The 01-211P201-H0+13111+AYV is a 2/2 normally closed direct-acting solenoid valve designed for air, oxygen, and neutral gases, with a 0.8 mm orifice and a flow rate of up to 210 l/min at 2 bar. It features a PPS body, NBR seat seal, stainless steel internal components, and a 30 g weight. The valve operates at 24 V d.c. with a voltage range of −10% to +15%, consumes 1 W of power, and has a response time of 10-15 ms. It is mounted on a manifold, meets IP51 protection per EN 60529, and is rated for ambient/media temperatures from −10°C to +50°C. The electrical insulation class is F (155°C) with 1500 V a.c. isolation. Dimensions conform to the 15 mm MICROSOL series, with a 30 mm height and compliance with ISO 12238 for response time measurement.

Suppliers

Company
Product
Description
Supplier Links
15mm MICROSOL - 01-211P201-H0+13111+AYV - IMI Life Science
Farmington, CT, United States
A compact and extremely reliable solenoid valve, industry-reference for critical applications such as rail or gas analyzers, used in the most demanding environmental conditions. 2/2, 3/2 Manifold mounting Compact design High flow rate Long Life of 100 Mio. cycle rate Up to 3,6 mm orifice

A compact and extremely reliable solenoid valve, industry-reference for critical applications such as rail or gas analyzers, used in the most demanding environmental conditions.

  • 2/2, 3/2 Manifold mounting
  • Compact design
  • High flow rate
  • Long Life of 100 Mio. cycle rate
  • Up to 3,6 mm orifice
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 01-211P201-H0+13111+AYV
Product Name 15mm MICROSOL
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
16mm FASPROP - 17-216C-00-41+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.02 inch (0.50 mm)
View Details