IMI Life Science 8mm CHIPPROP 14-216CA06021

Description
The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation. 2/2 NC proportional cartridge valve Very compact design (Ø 8 x 19 mm) Low power consumption (1 W) Excellent flow to size ratio
Request a Quote
Description
The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation. 2/2 NC proportional cartridge valve Very compact design (Ø 8 x 19 mm) Low power consumption (1 W) Excellent flow to size ratio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 14-216CA06021 is a 2/2 normally closed proportional cartridge valve for precise control of neutral or aggressive gases and liquids, with a compact Ø 8 mm x 19 mm profile and 1 W power consumption. It features a 0.6 mm orifice, operates at pressures up to 5 bar, and delivers a flow coefficient (kv) of 0.12. The valve body is made of stainless steel and brass with FPM seals, and it is rated for media temperatures from 0 to 40°C and ambient temperatures up to 65°C. Electrical insulation is classified as Class F (155°C) with a 24 V d.c. supply tolerance of ±10% and 50% E.D. operating duty. A maximum axial force of 75 N is supported. It is intended for industrial compressed air and neutral gas systems only.

Datasheet Summary
Powered by GS/AI

The 14-216CA06021 is a 2/2 normally closed proportional cartridge valve for precise control of neutral or aggressive gases and liquids, with a compact Ø 8 mm x 19 mm profile and 1 W power consumption. It features a 0.6 mm orifice, operates at pressures up to 5 bar, and delivers a flow coefficient (kv) of 0.12. The valve body is made of stainless steel and brass with FPM seals, and it is rated for media temperatures from 0 to 40°C and ambient temperatures up to 65°C. Electrical insulation is classified as Class F (155°C) with a 24 V d.c. supply tolerance of ±10% and 50% E.D. operating duty. A maximum axial force of 75 N is supported. It is intended for industrial compressed air and neutral gas systems only.

Suppliers

Company
Product
Description
Supplier Links
8mm CHIPPROP - 14-216CA06021 - IMI Life Science
Farmington, CT, United States
8mm CHIPPROP
14-216CA06021
8mm CHIPPROP 14-216CA06021
The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation. 2/2 NC proportional cartridge valve Very compact design (Ø 8 x 19 mm) Low power consumption (1 W) Excellent flow to size ratio

The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation.

  • 2/2 NC proportional cartridge valve
  • Very compact design (Ø 8 x 19 mm)
  • Low power consumption (1 W)
  • Excellent flow to size ratio
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 14-216CA06021
Product Name 8mm CHIPPROP
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPPROP - 14-216CA01021 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.04 inch (1.00 mm)
View Details
15mm MICROSOL MS-E - 31-333EB03-B5+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
8mm CHIPSOL - 14-221CA060HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
10mm PICOSOL MS - 11-333EF02-B6+2311+BIO - IMI Life Science
Specs
Media Gas
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details