Plast-O-Matic Valves, Inc. Pilot Operated Bellows Solenoid Valve PS

Description
Series PS requires 5 psi greater pressure at inlet to function properly. Uses line pressure to assist operation, which allows extremely high Cv performance, as well as outstanding pressure ratings. Pilot valve features PTFE bellows. Sizes from 1/2′ to 3′ in a wide range of materials and connection types. Includes patented Fail-Dry advance warning vent.
Request a Quote
Description
Series PS requires 5 psi greater pressure at inlet to function properly. Uses line pressure to assist operation, which allows extremely high Cv performance, as well as outstanding pressure ratings. Pilot valve features PTFE bellows. Sizes from 1/2′ to 3′ in a wide range of materials and connection types. Includes patented Fail-Dry advance warning vent.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series PS pilot-operated solenoid valve is a normally closed, in-line valve designed for high-pressure applications up to 140 PSI inlet and 70 PSI back pressure, requiring a minimum 5 PSI differential to operate. It features a PTFE bellows dynamic seal to prevent fugitive emissions and a patented Fail-Dry® visual warning system. Constructed entirely of thermoplastic with no wetted metal parts, it is compatible with acids, caustics, solvents, and chlorine solutions. Available in sizes from 1/2" to 3", it offers Cv values from 5.2 to 80. The valve operates with a 11-watt, NEMA 4X-rated molded coil and DIN connector. It is certified for continuous duty at ambient temperatures up to 104°F with voltage tolerances of +10%, -15%. Media must be filtered to 80 mesh or finer and free of particulates or crystallizing substances.

Datasheet Summary
Powered by GS/AI

The Series PS pilot-operated solenoid valve is a normally closed, in-line valve designed for high-pressure applications up to 140 PSI inlet and 70 PSI back pressure, requiring a minimum 5 PSI differential to operate. It features a PTFE bellows dynamic seal to prevent fugitive emissions and a patented Fail-Dry® visual warning system. Constructed entirely of thermoplastic with no wetted metal parts, it is compatible with acids, caustics, solvents, and chlorine solutions. Available in sizes from 1/2" to 3", it offers Cv values from 5.2 to 80. The valve operates with a 11-watt, NEMA 4X-rated molded coil and DIN connector. It is certified for continuous duty at ambient temperatures up to 104°F with voltage tolerances of +10%, -15%. Media must be filtered to 80 mesh or finer and free of particulates or crystallizing substances.

Suppliers

Company
Product
Description
Supplier Links
Pilot Operated Bellows Solenoid Valve - PS - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Pilot Operated Bellows Solenoid Valve
PS
Pilot Operated Bellows Solenoid Valve PS
Series PS requires 5 psi greater pressure at inlet to function properly. Uses line pressure to assist operation, which allows extremely high Cv performance, as well as outstanding pressure ratings. Pilot valve features PTFE bellows. Sizes from 1/2′ to 3′ in a wide range of materials and connection types. Includes patented Fail-Dry advance warning vent.

Series PS requires 5 psi greater pressure at inlet to function properly. Uses line pressure to assist operation, which allows extremely high Cv performance, as well as outstanding pressure ratings. Pilot valve features PTFE bellows. Sizes from 1/2″ to 3″ in a wide range of materials and connection types. Includes patented Fail-Dry advance warning vent.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number PS
Product Name Pilot Operated Bellows Solenoid Valve
Valve Type Solenoid
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Chlorine Solutions
Valve Size 0.50 to 3.00 inch (12.70 to 76.20 mm)
Maximum Pressure 70.00 to 140.00 psi (49.26 to 98.53 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 163021303 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
NC PTFE Bellows Solenoid Valve - EASYMT - Plast-O-Matic Valves, Inc.
Specs
Valve Type Bellows; Solenoid
Primary Material PVC; CPVC (optional feature)
Media Acids, Caustics, Ultra-Pure Liquids
View Details
Ball Valve - 163020596 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
3-Way Air Actuated Ball Valve - TABV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 1.50 inch (12.70 to 38.10 mm)
View Details