Seeed Technology Co., Ltd. RF and Wireless - Attenuators 320160017

Description
RF ATTENUATOR 30DB 50OHM SMA
Datasheet
Description
RF ATTENUATOR 30DB 50OHM SMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - 320160017 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
320160017
RF and Wireless - Attenuators 320160017
RF ATTENUATOR 30DB 50OHM SMA

RF ATTENUATOR 30DB 50OHM SMA

Supplier's Site
Attenuators - 320160017 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
320160017
Attenuators 320160017
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 320160017 320160017
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details