PCE Instruments / PCE Americas Inc. Four-Way Articulating Inspection Camera PCE-VE 370HR

Description
PCE-VE 370HR is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications.
Request a Quote Datasheet
Description
PCE-VE 370HR is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Four-Way Articulating Inspection Camera
PCE-VE 370HR
Four-Way Articulating Inspection Camera PCE-VE 370HR
PCE-VE 370HR is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications.

PCE-VE 370HR is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for optimal illumination. In addition, digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark.
The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Video Cameras
Product Number PCE-VE 370HR
Product Name Four-Way Articulating Inspection Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Application / Industry Industrial
Unlock Full Specs
to access all available technical data

Similar Products

USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details