PCE Instruments / PCE Americas Inc. Inspection Camera PCE-VE 1030N

Description
PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for a more immersive inspection experience. All files are saved to the included SD card memory for quick and easy transfer to a PC. The borescope accommodates an SD card with a maximum capacity of up to 32 GB. For example, an 8 GB SD card would store more than 60000 images or 530 minutes of video. The borescope inspection camera comes with a 30 m / 98.42' long, 28 mm / 1.1" diameter semi-flexible push-pull cable on a reel. The included camera cable is waterproof and the head is equipped with 8 bright LED lights for optimal illumination. In addition, various cables with different lengths, diameters and special features can be connected to accommodate myriad applications. Additional cables are optional and sold separately - see accessories for details.
Request a Quote Datasheet
Description
PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for a more immersive inspection experience. All files are saved to the included SD card memory for quick and easy transfer to a PC. The borescope accommodates an SD card with a maximum capacity of up to 32 GB. For example, an 8 GB SD card would store more than 60000 images or 530 minutes of video. The borescope inspection camera comes with a 30 m / 98.42' long, 28 mm / 1.1" diameter semi-flexible push-pull cable on a reel. The included camera cable is waterproof and the head is equipped with 8 bright LED lights for optimal illumination. In addition, various cables with different lengths, diameters and special features can be connected to accommodate myriad applications. Additional cables are optional and sold separately - see accessories for details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Inspection Camera
PCE-VE 1030N
Inspection Camera PCE-VE 1030N
PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for a more immersive inspection experience. All files are saved to the included SD card memory for quick and easy transfer to a PC. The borescope accommodates an SD card with a maximum capacity of up to 32 GB. For example, an 8 GB SD card would store more than 60000 images or 530 minutes of video. The borescope inspection camera comes with a 30 m / 98.42' long, 28 mm / 1.1" diameter semi-flexible push-pull cable on a reel. The included camera cable is waterproof and the head is equipped with 8 bright LED lights for optimal illumination. In addition, various cables with different lengths, diameters and special features can be connected to accommodate myriad applications. Additional cables are optional and sold separately - see accessories for details.

PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for a more immersive inspection experience.

All files are saved to the included SD card memory for quick and easy transfer to a PC. The borescope accommodates an SD card with a maximum capacity of up to 32 GB. For example, an 8 GB SD card would store more than 60000 images or 530 minutes of video.

The borescope inspection camera comes with a 30 m / 98.42' long, 28 mm / 1.1" diameter semi-flexible push-pull cable on a reel. The included camera cable is waterproof and the head is equipped with 8 bright LED lights for optimal illumination. In addition, various cables with different lengths, diameters and special features can be connected to accommodate myriad applications. Additional cables are optional and sold separately - see accessories for details.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Video Cameras
Product Number PCE-VE 1030N
Product Name Inspection Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output NTSC; PAL; USB; SD Card Memory
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details