PCE Instruments / PCE Americas Inc. Inspection Camera PCE-VE 1034N-F

Description
The Inspection Camera PCE-VE 1034N-F is a versatile inspection instrument. Various borescope cables with different characteristics can be connected to the inspection camera. A special advantage of the inspection camera is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The inspection camera allows the recording of images and videos, and the videos are additionally stored with an audio recording. The clear resolution becomes evident when you view the images which can be saved to the inspection camera's SD card by a keystroke. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the inspection camera. The maximum capacity, however, should be 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material.
Request a Quote Datasheet
Description
The Inspection Camera PCE-VE 1034N-F is a versatile inspection instrument. Various borescope cables with different characteristics can be connected to the inspection camera. A special advantage of the inspection camera is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The inspection camera allows the recording of images and videos, and the videos are additionally stored with an audio recording. The clear resolution becomes evident when you view the images which can be saved to the inspection camera's SD card by a keystroke. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the inspection camera. The maximum capacity, however, should be 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Inspection Camera
PCE-VE 1034N-F
Inspection Camera PCE-VE 1034N-F
The Inspection Camera PCE-VE 1034N-F is a versatile inspection instrument. Various borescope cables with different characteristics can be connected to the inspection camera. A special advantage of the inspection camera is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The inspection camera allows the recording of images and videos, and the videos are additionally stored with an audio recording. The clear resolution becomes evident when you view the images which can be saved to the inspection camera's SD card by a keystroke. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the inspection camera. The maximum capacity, however, should be 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material.

The Inspection Camera PCE-VE 1034N-F is a versatile inspection instrument. Various borescope cables with different characteristics can be connected to the inspection camera. A special advantage of the inspection camera is the large display, which offers the user the best possible overview of the area to be viewed due to its dimensions and resolution. The inspection camera allows the recording of images and videos, and the videos are additionally stored with an audio recording. The clear resolution becomes evident when you view the images which can be saved to the inspection camera's SD card by a keystroke. When the SD card is read from the computer, the recorded images and videos are clearly displayed. Due to the fact that the recordings are stored on an external mass storage device, it is possible to select which SD card is inserted into the inspection camera. The maximum capacity, however, should be 32 GB. An 8 GB memory card allows you to store more than 60000 images or more than 530 minutes of video material.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Video Cameras
Product Number PCE-VE 1034N-F
Product Name Inspection Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
Application / Industry Industrial
Format / Output NTSC; PAL; USB; SD Card Memory
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details