New Pig Corporation PIG® Aerosol Single-Can Recycler DRM1266

Description
Aerosol Can Recycler For 5" H to 9.5" H Cans 1 each Puncture your aerosol cans for easy, legal recycling to avoid the hassle, regulation and expense of hazardous waste handling. Recycling system easily punctures aerosol cans, rendering them exempt from hazardous waste regulations when properly emptied Eliminates the risks associated with illegal aerosol disposal and the expense of haz waste handling Minimizes worker injuries caused by fire, explosion or VOC release from improperly emptied or unemptied cans System works with domed mini, standard and jumbo aerosol cans (minimum 2" diameter x 5" H; maximum 3" diameter x 9.5" H with sleeve removed) Combination Coalescing/Carbon Filter captures odors and potentially harmful VOCs released by punctured aerosol cans Timestrip indicator eliminates the guesswork of carbon cartridge changeouts Combination Coalescing/Carbon Filter life is 3 months Angled hardened steel pin punctures cans cleanly without leaving jagged edges Unit mounts directly into 2" bung on a 30- or 55-gallon closed-head steel drum; residual liquids drain directly into drum Included ground wire helps prevent static electricity buildup Selling scrap steel can help you meet waste minimization goals at your facility The drum should not be filled more than 70% full to provide proper displacement for released contents NOTE: Always operate system outdoors or in a well-ventilated area Not California compliant
Datasheet
Description
Aerosol Can Recycler For 5" H to 9.5" H Cans 1 each Puncture your aerosol cans for easy, legal recycling to avoid the hassle, regulation and expense of hazardous waste handling. Recycling system easily punctures aerosol cans, rendering them exempt from hazardous waste regulations when properly emptied Eliminates the risks associated with illegal aerosol disposal and the expense of haz waste handling Minimizes worker injuries caused by fire, explosion or VOC release from improperly emptied or unemptied cans System works with domed mini, standard and jumbo aerosol cans (minimum 2" diameter x 5" H; maximum 3" diameter x 9.5" H with sleeve removed) Combination Coalescing/Carbon Filter captures odors and potentially harmful VOCs released by punctured aerosol cans Timestrip indicator eliminates the guesswork of carbon cartridge changeouts Combination Coalescing/Carbon Filter life is 3 months Angled hardened steel pin punctures cans cleanly without leaving jagged edges Unit mounts directly into 2" bung on a 30- or 55-gallon closed-head steel drum; residual liquids drain directly into drum Included ground wire helps prevent static electricity buildup Selling scrap steel can help you meet waste minimization goals at your facility The drum should not be filled more than 70% full to provide proper displacement for released contents NOTE: Always operate system outdoors or in a well-ventilated area Not California compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Tipton, PA, USA
PIG® Aerosol Single-Can Recycler
DRM1266
PIG® Aerosol Single-Can Recycler DRM1266
Aerosol Can Recycler For 5" H to 9.5" H Cans 1 each Puncture your aerosol cans for easy, legal recycling to avoid the hassle, regulation and expense of hazardous waste handling. Recycling system easily punctures aerosol cans, rendering them exempt from hazardous waste regulations when properly emptied Eliminates the risks associated with illegal aerosol disposal and the expense of haz waste handling Minimizes worker injuries caused by fire, explosion or VOC release from improperly emptied or unemptied cans System works with domed mini, standard and jumbo aerosol cans (minimum 2" diameter x 5" H; maximum 3" diameter x 9.5" H with sleeve removed) Combination Coalescing/Carbon Filter captures odors and potentially harmful VOCs released by punctured aerosol cans Timestrip indicator eliminates the guesswork of carbon cartridge changeouts Combination Coalescing/Carbon Filter life is 3 months Angled hardened steel pin punctures cans cleanly without leaving jagged edges Unit mounts directly into 2" bung on a 30- or 55-gallon closed-head steel drum; residual liquids drain directly into drum Included ground wire helps prevent static electricity buildup Selling scrap steel can help you meet waste minimization goals at your facility The drum should not be filled more than 70% full to provide proper displacement for released contents NOTE: Always operate system outdoors or in a well-ventilated area Not California compliant

Aerosol Can Recycler For 5" H to 9.5" H Cans 1 each

Puncture your aerosol cans for easy, legal recycling to avoid the hassle, regulation and expense of hazardous waste handling.

  • Recycling system easily punctures aerosol cans, rendering them exempt from hazardous waste regulations when properly emptied
  • Eliminates the risks associated with illegal aerosol disposal and the expense of haz waste handling
  • Minimizes worker injuries caused by fire, explosion or VOC release from improperly emptied or unemptied cans
  • System works with domed mini, standard and jumbo aerosol cans (minimum 2" diameter x 5" H; maximum 3" diameter x 9.5" H with sleeve removed)
  • Combination Coalescing/Carbon Filter captures odors and potentially harmful VOCs released by punctured aerosol cans
  • Timestrip indicator eliminates the guesswork of carbon cartridge changeouts
  • Combination Coalescing/Carbon Filter life is 3 months
  • Angled hardened steel pin punctures cans cleanly without leaving jagged edges
  • Unit mounts directly into 2" bung on a 30- or 55-gallon closed-head steel drum; residual liquids drain directly into drum
  • Included ground wire helps prevent static electricity buildup
  • Selling scrap steel can help you meet waste minimization goals at your facility
  • The drum should not be filled more than 70% full to provide proper displacement for released contents
  • NOTE: Always operate system outdoors or in a well-ventilated area
  • Not California compliant
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Waste Compactors
Product Number DRM1266
Product Name PIG® Aerosol Single-Can Recycler
Equipment Type Crusher / Flattener
Unlock Full Specs
to access all available technical data