SP Industries, Inc. 13 cu. yd. Heavy Duty Industrial Trash Compactor CP-13001

Description
Product Description As our largest compactor/transfer unit, the CP-13001 is designed to handle up to 742 cubic yards of waste per hour. Powered by a 75HP motor this compactor can cycle in 50 seconds to allow you to quickly reload and move waste through your system. Using the best components in the industry we designed this waste system to last for years and to need only minimal maintenance. Pressures of up to 141,400 pounds insure that every load is maximized to reduce transportation costs to the landfill. See these units in action by calling our sales team to schedule a demonstration at a site where these machines are currently in operation. Get real tough compaction from the industry leader and innovators at SP Industries. Features CP-13001 Large 114" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 75HP UL Listed Electrical Components Reservoir Tank Size 300 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Cylinder Size 10” Pump Speed in GPM - Continuous Displacement 90 Cycle Time 50 sec. Volume Displacement (Cu. Yds. per Hour) 742
Description
Product Description As our largest compactor/transfer unit, the CP-13001 is designed to handle up to 742 cubic yards of waste per hour. Powered by a 75HP motor this compactor can cycle in 50 seconds to allow you to quickly reload and move waste through your system. Using the best components in the industry we designed this waste system to last for years and to need only minimal maintenance. Pressures of up to 141,400 pounds insure that every load is maximized to reduce transportation costs to the landfill. See these units in action by calling our sales team to schedule a demonstration at a site where these machines are currently in operation. Get real tough compaction from the industry leader and innovators at SP Industries. Features CP-13001 Large 114" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 75HP UL Listed Electrical Components Reservoir Tank Size 300 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Cylinder Size 10” Pump Speed in GPM - Continuous Displacement 90 Cycle Time 50 sec. Volume Displacement (Cu. Yds. per Hour) 742

Suppliers

Company
Product
Description
Supplier Links
13 cu. yd. Heavy Duty Industrial Trash Compactor - CP-13001 - SP Industries, Inc.
Hopkins, MI, USA
13 cu. yd. Heavy Duty Industrial Trash Compactor
CP-13001
13 cu. yd. Heavy Duty Industrial Trash Compactor CP-13001
Product Description As our largest compactor/transfer unit, the CP-13001 is designed to handle up to 742 cubic yards of waste per hour. Powered by a 75HP motor this compactor can cycle in 50 seconds to allow you to quickly reload and move waste through your system. Using the best components in the industry we designed this waste system to last for years and to need only minimal maintenance. Pressures of up to 141,400 pounds insure that every load is maximized to reduce transportation costs to the landfill. See these units in action by calling our sales team to schedule a demonstration at a site where these machines are currently in operation. Get real tough compaction from the industry leader and innovators at SP Industries. Features CP-13001 Large 114" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 75HP UL Listed Electrical Components Reservoir Tank Size 300 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Cylinder Size 10” Pump Speed in GPM - Continuous Displacement 90 Cycle Time 50 sec. Volume Displacement (Cu. Yds. per Hour) 742

Product Description

As our largest compactor/transfer unit, the CP-13001 is designed to handle up to 742 cubic yards of waste per hour. Powered by a 75HP motor this compactor can cycle in 50 seconds to allow you to quickly reload and move waste through your system. Using the best components in the industry we designed this waste system to last for years and to need only minimal maintenance. Pressures of up to 141,400 pounds insure that every load is maximized to reduce transportation costs to the landfill. See these units in action by calling our sales team to schedule a demonstration at a site where these machines are currently in operation. Get real tough compaction from the industry leader and innovators at SP Industries.
FeaturesCP-13001
Large 114" x 78" Clear Top Opening
Meets or Exceeds ANSI Z245.2 Safety Standards
Motor 208/230/460 Volt 3PH ODP75HP
UL Listed Electrical Components
Reservoir Tank Size300 Gal.
Heavy Duty Capacity Ratchet Binder/Hooks
Floor Support BeamsUpgraded
Cylinder Size10”
Pump Speed in GPM - Continuous Displacement90
Cycle Time50 sec.
Volume Displacement (Cu. Yds. per Hour)742
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-13001
Product Name 13 cu. yd. Heavy Duty Industrial Trash Compactor
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
Scrap Metal - Metal Clip & Scrap - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
Hydraulic Soil Compactors - TC Series - Breaker Technology, Inc.
Specs
Equipment Type Compactor
Material Condition Dry; Wet
Applications Soil, Dirt, Pit Run Gravel
View Details