SMARTNet is a modular industrial connectivity system designed to simplify sensor integration, reduce installation time, and enable real-time data acquisition up to 7,500 synchronized measurements per second per sensor. It features a push-pull connector for fast assembly, integrated Fieldbus protocols including Ethernet/IP, Profinet, and EtherCAT, and a 360° bi-color LED for instant status diagnostics. The system supports digitization and linearization without external software and includes an integrated web interface for configuration. Its modular and robust design suits applications in automation, bearing manufacturing, and automotive industries.
DESCRIPTION
SMARTNet is the next-generation industrial connectivity system, designed for ultra-fast data acquisition (up to 30,000 synchronized measurements per second per sensor), automatic real-time configuration, and seamless integration with PCs and PLCs via Fieldbus (ProfiNet and others) and Ethernet. Its high-performance communication bus ensures exceptional speed and stability, reducing setup time and eliminating errors, even in complex networks.
The heart of the system is the Smart Connector—not just a connector, but a compact module that hosts signal digitalization and linearization electronics. It also has a bi-color LED, providing immediate visual feedback on sensor status, ensuring easy control and monitoring.
The new push-pull connector allows for fast, tool-free connections and disconnections, significantly simplifying installation and maintenance, even in harsh environments.
BENEFITS • Sensors self-recognition guarantee an high ease of use
• Digitization and linearization across the entire measuring range make the Smart line sensors suitable for all types of applications
• The SMART connector integrates a two-colour LED allowing an immediate measurement feedback and guides the user in case of failure
• The high resolution allows accurate measurements
• Modularity and robustness make the network suitable for every application layout
• The SMART connector simplifies installation and maintainability
• Measurements always synchronized
• Compact and efficient mechanical integration and wiring.
• Extremely easy to interface with third-party systems (PLCs, software, etc.).
• Clean and consistent layout for easy maintenance and setup.
• Scalable network to cover both simple and complex applications.
TECH SPECS
| Marposs Corp | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SMARTNET™ |
| Product Name | Modular Sensors Network |