The 8B31-05 is a voltage-input signal conditioning module that isolates, filters, and amplifies input signals from -5V to +5V to produce a 0V to +5V analog output. It features 1500Vrms isolation, 120dB common-mode rejection, and 70dB normal-mode rejection at 60Hz, with ±0.05% accuracy and ±0.02% linearity. Input protection supports continuous exposure to 240VAC and transients per ANSI/IEEE C37.90.1. The module operates from a +5VDC ±5% supply, draws 25mA, and has a -40°C to +85°C operating temperature range. Its dimensions are 28.1mm x 41.9mm x 10.2mm. It is UL/cUL listed, CE compliant, and meets RoHS III Directive 2015/863 for manufacturing.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B30 and 8B31 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
8B ANALOG VOLTAGE INPUT MODULE,3HZ, +/-5V, 0 TO +5V, SENSORLEX 8B. FREE 2 YEAR RADWELL WARRANTY
| Dataforth Corporation | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition | I/O Modules and Instruments |
| Product Number | 8B31-05 | 70153517 |
| Product Name | 8B31 Voltage Input Modules, Narrow Bandwidth | VDC Logic I/O Module |
| Data Acquisition | Input Module | |
| Form Factor | Modular Bay or Slot System | |
| Outputs | Analog Voltage Output | |
| User Interface | None | |
| Application | General Lab & Industrial |