Dataforth Corporation SCM9B-A1000/A2000 RS-232C/RS-485 Converters, RS-485 Repeaters SCM9B-A1000/A2000

Description
The A1000 and A2000 series converter boxes convert RS-232 communication signal levels to the correct electrical signals required by RS-485. The RS-485 communications standard is recommended when many SCM9B modules, or other addressable devices, must be connected to a host computer over long distances. The A1000 and A2000 converters allow communications bus lengths up to 4,000 feet and data rates up to 115kbps using one twisted pair of wires. The RS-485 standard allows for bidirectional data on the same pair of wires. Therefore, some means of arbitrating the data direction is required. The A1000 and A2000 automatically control the bus direction without external handshaking signals from the host. Host software written for half-duplex RS-232 may be used without modification, RS-485 bus control is completely transparent to the user. The A1000 and A2000 can also operate as repeaters for RS-485. Repeaters are required to extend communications bus lengths or to allow more than 32 RS-485 devices to be connected to a communications bus. A repeater simply reamplifies, or boosts, existing RS-485 signals transmitted over long distances.
Request a Quote Datasheet
Description
The A1000 and A2000 series converter boxes convert RS-232 communication signal levels to the correct electrical signals required by RS-485. The RS-485 communications standard is recommended when many SCM9B modules, or other addressable devices, must be connected to a host computer over long distances. The A1000 and A2000 converters allow communications bus lengths up to 4,000 feet and data rates up to 115kbps using one twisted pair of wires. The RS-485 standard allows for bidirectional data on the same pair of wires. Therefore, some means of arbitrating the data direction is required. The A1000 and A2000 automatically control the bus direction without external handshaking signals from the host. Host software written for half-duplex RS-232 may be used without modification, RS-485 bus control is completely transparent to the user. The A1000 and A2000 can also operate as repeaters for RS-485. Repeaters are required to extend communications bus lengths or to allow more than 32 RS-485 devices to be connected to a communications bus. A repeater simply reamplifies, or boosts, existing RS-485 signals transmitted over long distances.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCM9B-A1000/A2000 RS-232C/RS-485 Converters, RS-485 Repeaters - SCM9B-A1000/A2000 - Dataforth Corporation
Tucson, AZ, USA
SCM9B-A1000/A2000 RS-232C/RS-485 Converters, RS-485 Repeaters
SCM9B-A1000/A2000
SCM9B-A1000/A2000 RS-232C/RS-485 Converters, RS-485 Repeaters SCM9B-A1000/A2000
The A1000 and A2000 series converter boxes convert RS-232 communication signal levels to the correct electrical signals required by RS-485. The RS-485 communications standard is recommended when many SCM9B modules, or other addressable devices, must be connected to a host computer over long distances. The A1000 and A2000 converters allow communications bus lengths up to 4,000 feet and data rates up to 115kbps using one twisted pair of wires. The RS-485 standard allows for bidirectional data on the same pair of wires. Therefore, some means of arbitrating the data direction is required. The A1000 and A2000 automatically control the bus direction without external handshaking signals from the host. Host software written for half-duplex RS-232 may be used without modification, RS-485 bus control is completely transparent to the user. The A1000 and A2000 can also operate as repeaters for RS-485. Repeaters are required to extend communications bus lengths or to allow more than 32 RS-485 devices to be connected to a communications bus. A repeater simply reamplifies, or boosts, existing RS-485 signals transmitted over long distances.

The A1000 and A2000 series converter boxes convert RS-232 communication signal levels to the correct electrical signals required by RS-485. The RS-485 communications standard is recommended when many SCM9B modules, or other addressable devices, must be connected to a host computer over long distances. The A1000 and A2000 converters allow communications bus lengths up to 4,000 feet and data rates up to 115kbps using one twisted pair of wires.
The RS-485 standard allows for bidirectional data on the same pair of wires. Therefore, some means of arbitrating the data direction is required. The A1000 and A2000 automatically control the bus direction without external handshaking signals from the host. Host software written for half-duplex RS-232 may be used without modification, RS-485 bus control is completely transparent to the user.
The A1000 and A2000 can also operate as repeaters for RS-485. Repeaters are required to extend communications bus lengths or to allow more than 32 RS-485 devices to be connected to a communications bus. A repeater simply reamplifies, or boosts, existing RS-485 signals transmitted over long distances.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number SCM9B-A1000/A2000
Product Name SCM9B-A1000/A2000 RS-232C/RS-485 Converters, RS-485 Repeaters
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

8B35 Linearized 4-Wire RTD Input Module - 8B35-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
SCM9B-1600/2600 Sensor-to-Computer Module, Timer and Frequency Inputs - SCM9B-1600/2600 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
DSCT34 Linearized 2- or 3-Wire RTD Input Transmitter - DSCT34-xx - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Excitation Current
View Details