Dataforth Corporation SCM7B22 Isolated Bipolar Voltage Output Module SCM7B22-xx

Description
SCM7B22 voltage output modules accept input signals in the ±10V range from the process control system. The signal is isolated, buffered, and filtered to provide a unity gain field voltage output. These modules incorporate a five-pole filtering approach to maximize both time and frequency response by taking advantage of both Thomson (Bessel) and Butterworth characteristics. One pole of the filter is on the process control system side of the isolation barrier; four are on the field side. After the initial process control system-side filtering, the input signal is chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The signal is then reconstructed and filtered for field-side output. Modules accept a wide 19 - 29VDC power supply range (+24VDC nominal). Their compact packages (2.13"x1.705"x0.605" max) save space and are ideal bfor high channel density applications. They are designed for easy DIN rail mounting using any of the "-DIN" backpanels.
Request a Quote Datasheet
Description
SCM7B22 voltage output modules accept input signals in the ±10V range from the process control system. The signal is isolated, buffered, and filtered to provide a unity gain field voltage output. These modules incorporate a five-pole filtering approach to maximize both time and frequency response by taking advantage of both Thomson (Bessel) and Butterworth characteristics. One pole of the filter is on the process control system side of the isolation barrier; four are on the field side. After the initial process control system-side filtering, the input signal is chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The signal is then reconstructed and filtered for field-side output. Modules accept a wide 19 - 29VDC power supply range (+24VDC nominal). Their compact packages (2.13"x1.705"x0.605" max) save space and are ideal bfor high channel density applications. They are designed for easy DIN rail mounting using any of the "-DIN" backpanels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCM7B22 Isolated Bipolar Voltage Output Module - SCM7B22-xx - Dataforth Corporation
Tucson, AZ, USA
SCM7B22 Isolated Bipolar Voltage Output Module
SCM7B22-xx
SCM7B22 Isolated Bipolar Voltage Output Module SCM7B22-xx
SCM7B22 voltage output modules accept input signals in the ±10V range from the process control system. The signal is isolated, buffered, and filtered to provide a unity gain field voltage output. These modules incorporate a five-pole filtering approach to maximize both time and frequency response by taking advantage of both Thomson (Bessel) and Butterworth characteristics. One pole of the filter is on the process control system side of the isolation barrier; four are on the field side. After the initial process control system-side filtering, the input signal is chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The signal is then reconstructed and filtered for field-side output. Modules accept a wide 19 - 29VDC power supply range (+24VDC nominal). Their compact packages (2.13"x1.705"x0.605" max) save space and are ideal bfor high channel density applications. They are designed for easy DIN rail mounting using any of the "-DIN" backpanels.

SCM7B22 voltage output modules accept input signals in the ±10V range from the process control system. The signal is isolated, buffered, and filtered to provide a unity gain field voltage output.
These modules incorporate a five-pole filtering approach to maximize both time and frequency response by taking advantage of both Thomson (Bessel) and Butterworth characteristics. One pole of the filter is on the process control system side of the isolation barrier; four are on the field side.
After the initial process control system-side filtering, the input signal is chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The signal is then reconstructed and filtered for field-side output.
Modules accept a wide 19 - 29VDC power supply range (+24VDC nominal). Their compact packages (2.13"x1.705"x0.605" max) save space and are ideal bfor high channel density applications. They are designed for easy DIN rail mounting using any of the "-DIN" backpanels.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number SCM7B22-xx
Product Name SCM7B22 Isolated Bipolar Voltage Output Module
Data Acquisition Output Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
Filter / Amplifier Amplifier; Filter
Agency Approval CSA, CE
Unlock Full Specs
to access all available technical data

Similar Products

8B39 Current Output Module - 8B39-01 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B36 Potentiometer Input Module - 8B36-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
Analog Output Module; Voltage, 8-ch - MAQ20-VO - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details