Dataforth Corporation DSCA36 Potentiometer Input Signal Conditioner DSCA36-xx

Description
Each DSCA36 potentiometer input module provides a single channel of potentiometer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An anti-aliasing pole is located on the field side of the isolation barrier, and the other four poles are on the system side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. Potentiometer excitation is provided from the module using a precision current source. Lead compensation is achieved by matching two current paths which cancels the effects of lead resistance. The excitation current is small (approx. 0.25mA) which minimizes self-heating of the sensor. Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded. Special input circuits provide protection against accidental connection of powerline voltages up to 240VAC and against transient events as defined by ANSI/ IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration. The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±5% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.
Request a Quote
Description
Each DSCA36 potentiometer input module provides a single channel of potentiometer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An anti-aliasing pole is located on the field side of the isolation barrier, and the other four poles are on the system side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. Potentiometer excitation is provided from the module using a precision current source. Lead compensation is achieved by matching two current paths which cancels the effects of lead resistance. The excitation current is small (approx. 0.25mA) which minimizes self-heating of the sensor. Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded. Special input circuits provide protection against accidental connection of powerline voltages up to 240VAC and against transient events as defined by ANSI/ IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration. The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±5% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSCA36 series are potentiometer-input signal conditioners that convert sensor resistance to isolated voltage or current outputs. They support input ranges from 0Ω to 10kΩ with excitation currents of 260μA for 100Ω-1kΩ sensors and 65μA for 10kΩ sensors. Lead resistance compensation is ±0.01Ω/Ω for 100Ω-1kΩ and ±0.02Ω/Ω for 10kΩ. Modules provide 1500Vrms isolation, 160dB CMR, 85dB NMR at 60Hz, and 80dB NMR at 50Hz, with ±0.03% accuracy and ±0.01% linearity. Input protection withstands 240VAC continuous and ANSI/IEEE C37.90.1 transients. Output options include 0-10V, ±10V, 4-20mA, and 0-20mA. They mount on DIN EN 50022 rails, measure 2.95″ × 0.89″ × 4.13″ (75mm × 22.5mm × 105mm), operate from 15-30VDC, and tolerate -40°C to +80°C. UL/cUL listed, CE and ATEX compliant, RoHS III compliant.

Datasheet Summary
Powered by GS/AI

The DSCA36 series are potentiometer-input signal conditioners that convert sensor resistance to isolated voltage or current outputs. They support input ranges from 0Ω to 10kΩ with excitation currents of 260μA for 100Ω-1kΩ sensors and 65μA for 10kΩ sensors. Lead resistance compensation is ±0.01Ω/Ω for 100Ω-1kΩ and ±0.02Ω/Ω for 10kΩ. Modules provide 1500Vrms isolation, 160dB CMR, 85dB NMR at 60Hz, and 80dB NMR at 50Hz, with ±0.03% accuracy and ±0.01% linearity. Input protection withstands 240VAC continuous and ANSI/IEEE C37.90.1 transients. Output options include 0-10V, ±10V, 4-20mA, and 0-20mA. They mount on DIN EN 50022 rails, measure 2.95″ × 0.89″ × 4.13″ (75mm × 22.5mm × 105mm), operate from 15-30VDC, and tolerate -40°C to +80°C. UL/cUL listed, CE and ATEX compliant, RoHS III compliant.

Suppliers

Company
Product
Description
Supplier Links
DSCA36 Potentiometer Input Signal Conditioner - DSCA36-xx - Dataforth Corporation
Tucson, AZ, USA
DSCA36 Potentiometer Input Signal Conditioner
DSCA36-xx
DSCA36 Potentiometer Input Signal Conditioner DSCA36-xx
Each DSCA36 potentiometer input module provides a single channel of potentiometer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An anti-aliasing pole is located on the field side of the isolation barrier, and the other four poles are on the system side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. Potentiometer excitation is provided from the module using a precision current source. Lead compensation is achieved by matching two current paths which cancels the effects of lead resistance. The excitation current is small (approx. 0.25mA) which minimizes self-heating of the sensor. Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded. Special input circuits provide protection against accidental connection of powerline voltages up to 240VAC and against transient events as defined by ANSI/ IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration. The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±5% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.

Each DSCA36 potentiometer input module provides a single channel of potentiometer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An anti-aliasing pole is located on the field side of the isolation barrier, and the other four poles are on the system side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges.
Potentiometer excitation is provided from the module using a precision current source. Lead compensation is achieved by matching two current paths which cancels the effects of lead resistance. The excitation current is small (approx. 0.25mA) which minimizes self-heating of the sensor.
Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded.
Special input circuits provide protection against accidental connection of powerline voltages up to 240VAC and against transient events as defined by ANSI/ IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration.
The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±5% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number DSCA36-xx
Product Name DSCA36 Potentiometer Input Signal Conditioner
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Excitation Current
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Amplifier; Filter
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B37 Non-Linearized Thermocouple Input Module - SCM5B37-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Analog Input Module; V, Differential, 8-ch - MAQ20-VDN - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details