ABB Measurement & Analytics Circular Chart Recorder Commander 1900 Recorder

Description
The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User configurable math functions, mass flow calculations, totalizers and RH tables are all fully supported. Additional recording channels, math capability or input and output for upgrades can be retro-fitted on site using plug-in cards and easily-fitted pen arms. The recorder can be wall-, pipe- or panel-mounted anywhere in the plant and, with its rating of NEMA 4X/IP66, it can be subjected to rigorous cleaning with complete confidence. Advanced EMC shielding within the recorder ensure recording accuracy is maintained even in noisy industrial environments. Data Easy installation with a choice of wall-, pipe- or panel-mounting Ideal for harsh industrial environments thanks to NEMA 4X/IP66 protection View the status of your process at a glance with six-digit displays of up to four process values simultaneously and active alarms Tactile keypad provides direct access for operator adjustments and configuration programming without opening the recorder's door Prevent unauthorized access to configuration adjustment menus with password-protected security system Recording versatility to set pen ranges individually to give the best resolution for each signal. The time per revolution can be selected from between one hour and thirty-two days. Fully supported, user configurable math functions, mass flow calculations, totalizers and RH tables Two real-time events triggered by the recorder’s clock can be configured to operate relays, start/stop the chart or enable other actions within the recorder
Request a Quote
Description
The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User configurable math functions, mass flow calculations, totalizers and RH tables are all fully supported. Additional recording channels, math capability or input and output for upgrades can be retro-fitted on site using plug-in cards and easily-fitted pen arms. The recorder can be wall-, pipe- or panel-mounted anywhere in the plant and, with its rating of NEMA 4X/IP66, it can be subjected to rigorous cleaning with complete confidence. Advanced EMC shielding within the recorder ensure recording accuracy is maintained even in noisy industrial environments. Data Easy installation with a choice of wall-, pipe- or panel-mounting Ideal for harsh industrial environments thanks to NEMA 4X/IP66 protection View the status of your process at a glance with six-digit displays of up to four process values simultaneously and active alarms Tactile keypad provides direct access for operator adjustments and configuration programming without opening the recorder's door Prevent unauthorized access to configuration adjustment menus with password-protected security system Recording versatility to set pen ranges individually to give the best resolution for each signal. The time per revolution can be selected from between one hour and thirty-two days. Fully supported, user configurable math functions, mass flow calculations, totalizers and RH tables Two real-time events triggered by the recorder’s clock can be configured to operate relays, start/stop the chart or enable other actions within the recorder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Commander 1900 Recorder is a programmable circular chart recorder designed for industrial applications, capable of recording up to four process signals. It features a robust NEMA 4X/IP66 construction, ensuring protection against harsh environments and allowing for hose-down cleaning. The device offers a measurement accuracy of 0.1%, high noise immunity, and includes standard analog and relay outputs, digital inputs, and a transmitter power supply. The recorder is equipped with high visibility six-digit displays that simultaneously show up to four process values, with active alarms indicated by flashing LEDs. Users can configure pen ranges individually for optimal resolution and select the time per revolution from one hour to thirty-two days. The tactile keypad allows for easy operator adjustments and programming without needing to open the device, and a password-protected security system prevents unauthorized access to configuration settings. The C1900 also supports built-in math functions, totalizers, and real-time event triggers, making it a versatile choice for various monitoring and recording needs in industrial settings.

Datasheet Summary
Powered by GS/AI

The Commander 1900 Recorder is a programmable circular chart recorder designed for industrial applications, capable of recording up to four process signals. It features a robust NEMA 4X/IP66 construction, ensuring protection against harsh environments and allowing for hose-down cleaning. The device offers a measurement accuracy of 0.1%, high noise immunity, and includes standard analog and relay outputs, digital inputs, and a transmitter power supply. The recorder is equipped with high visibility six-digit displays that simultaneously show up to four process values, with active alarms indicated by flashing LEDs. Users can configure pen ranges individually for optimal resolution and select the time per revolution from one hour to thirty-two days. The tactile keypad allows for easy operator adjustments and programming without needing to open the device, and a password-protected security system prevents unauthorized access to configuration settings. The C1900 also supports built-in math functions, totalizers, and real-time event triggers, making it a versatile choice for various monitoring and recording needs in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Circular Chart Recorder - Commander 1900 Recorder - ABB Measurement & Analytics
Zurich, Switzerland
Circular Chart Recorder
Commander 1900 Recorder
Circular Chart Recorder Commander 1900 Recorder
The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User configurable math functions, mass flow calculations, totalizers and RH tables are all fully supported. Additional recording channels, math capability or input and output for upgrades can be retro-fitted on site using plug-in cards and easily-fitted pen arms. The recorder can be wall-, pipe- or panel-mounted anywhere in the plant and, with its rating of NEMA 4X/IP66, it can be subjected to rigorous cleaning with complete confidence. Advanced EMC shielding within the recorder ensure recording accuracy is maintained even in noisy industrial environments. Data Easy installation with a choice of wall-, pipe- or panel-mounting Ideal for harsh industrial environments thanks to NEMA 4X/IP66 protection View the status of your process at a glance with six-digit displays of up to four process values simultaneously and active alarms Tactile keypad provides direct access for operator adjustments and configuration programming without opening the recorder's door Prevent unauthorized access to configuration adjustment menus with password-protected security system Recording versatility to set pen ranges individually to give the best resolution for each signal. The time per revolution can be selected from between one hour and thirty-two days. Fully supported, user configurable math functions, mass flow calculations, totalizers and RH tables Two real-time events triggered by the recorder’s clock can be configured to operate relays, start/stop the chart or enable other actions within the recorder

The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and thirty-two days. User configurable math functions, mass flow calculations, totalizers and RH tables are all fully supported. Additional recording channels, math capability or input and output for upgrades can be retro-fitted on site using plug-in cards and easily-fitted pen arms.

The recorder can be wall-, pipe- or panel-mounted anywhere in the plant and, with its rating of NEMA 4X/IP66, it can be subjected to rigorous cleaning with complete confidence. Advanced EMC shielding within the recorder ensure recording accuracy is maintained even in noisy industrial environments.

Data

  • Easy installation with a choice of wall-, pipe- or panel-mounting
  • Ideal for harsh industrial environments thanks to NEMA 4X/IP66 protection
  • View the status of your process at a glance with six-digit displays of up to four process values simultaneously and active alarms
  • Tactile keypad provides direct access for operator adjustments and configuration programming without opening the recorder's door
  • Prevent unauthorized access to configuration adjustment menus with password-protected security system
  • Recording versatility to set pen ranges individually to give the best resolution for each signal. The time per revolution can be selected from between one hour and thirty-two days.
  • Fully supported, user configurable math functions, mass flow calculations, totalizers and RH tables
  • Two real-time events triggered by the recorder’s clock can be configured to operate relays, start/stop the chart or enable other actions within the recorder
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Data Acquisition
Product Number Commander 1900 Recorder
Product Name Circular Chart Recorder
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
Outputs Analog Current Output (optional feature); Timer / Counter Output (optional feature)
User Interface Front Panel; Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Pasteurizer recorder / controller - C1950 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Advanced Circular Chart Recorder - C1300 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
Multi-recipe profilerecorder / controller - C1960 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Wireless RS485 intrinsically-safe barrier - WellTell-IS - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
User Interface Front Panel
Host Connection RS232/422/485
View Details