The DSCT30 and DSCT31 are analog voltage-input transmitters designed to convert millivolt and voltage signals into a 4-20mA process current output. They feature five-pole filtering with 85dB normal-mode rejection at 60Hz and 80dB at 50Hz, and 1500Vrms transformer isolation. Input protection supports continuous 240VAC and transient events per ANSI/IEEE C37.90.1. Output is protected against reverse polarity and over-voltage up to 240VAC continuous. Loop supply voltage ranges from 10.8V to 60V. The modules mount on DIN EN 50022 -35x7.5 or -35x15 rails, measure 75mm x 22.5mm x 105mm, and operate from -40°C to +80°C. Accuracy is ±0.03% and linearity is ±0.01%. Zero and span adjustments are adjustable up to ±10% using front-panel potentiometers. They are CSA C/US certified, CE compliant, and RoHS III compliant.
Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An anti-aliasing pole is located on the field side of the isolation barrier, and the other four are on the process loop side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges.
Special input and output circuits on the DSCT30 and DSCT31 transmitters provide protection against accidental connection of power-line voltages up to 240VAC and against transient events as defined by ANSI/IEEE C37.90.1. Signal and loop power lines are secured to the module using screw terminals, which are in pluggable terminal blocks for ease of system assembly and reconfiguration.
The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±10% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DSCT30/31-xx |
| Product Name | DSCT30/31 Analog Voltage Input Transmitter |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| Outputs | Analog Current Output |
| User Interface | None |
| Application | General Lab & Industrial |