The MAQ20-ISOMV1 is an 8-channel isolated analog voltage input module designed for precise measurement of low-level voltage signals from ±100mV. It features 300Vrms channel-to-channel isolation, 1500Vrms input-to-bus isolation, and individual channel protection up to 240Vrms continuous overload. Each channel supports configurable range, alarm limits, averaging, and burst scan mode at up to 5kS/s. Signal bandwidth is 1kHz. The module complies with Heavy Industrial CE, UL/cUL Class I, Div 2 Groups A, B, C, D (File E232858), and is manufactured per RoHS III Directive 2015/863. It has a dimensions of 3.27" x 4.51" x 0.60" (83.1mm x 114.6mm x 15.3mm) and operates from -40°C to +85°C.
The MAQ20-ISOMV and MAQ20-ISOV voltage input modules and MAQ20-ISOI current input module offer 8 isolated input channels with multiple signal ranges and high resolution conversion for precise measurement of a wide range of analog voltage and current signals. All channels are individually configurable for range, alarm limits, averaging, and high-speed burst scan to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and failsafe applications. Signal bandwidth is 5kHz for voltage input and 1.5kHz for current input. The burst scan mode allows up to 10kS/s per channel to be captured simultaneously. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | MAQ20-ISOMV1 |
| Product Name | Isolated Analog Voltage Input Module; ±100mV |
| Data Acquisition | Input Module |
| User Interface | None |
| Application | General Lab & Industrial |
| Agency Approval | CE |
| Analog Channels | 8 # |