Dataforth Corporation 8B40 Voltage Input Modules, 1kHz Bandwidth 8B40-05

Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B40 and 8B41 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote
Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B40 and 8B41 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8B40-05 is a voltage input module designed to isolate, filter, and amplify millivolt-level signals, providing a 0 to +5V analog output. It features a 1kHz bandwidth with 100dB per decade of normal-mode rejection above 1kHz and ±0.05% accuracy. Input protection guards against continuous 240VAC exposure, and the module offers 1500Vrms isolation. Operating from a +5VDC ±5% power supply, it draws 25mA and maintains ±10ppm/°C offset stability. The device is packaged in a 1.11" x 1.65" x 0.40" (28.1mm x 41.9mm x 10.2mm) form factor and is rated for operation from -40°C to +85°C. It complies with ANSI/IEEE C37.90.1 transient protection standards, is UL/cUL listed, CE compliant, and meets RoHS III Directive 2015/863. It is suitable for Class I, Division 2 hazardous locations.

Datasheet Summary
Powered by GS/AI

The 8B40-05 is a voltage input module designed to isolate, filter, and amplify millivolt-level signals, providing a 0 to +5V analog output. It features a 1kHz bandwidth with 100dB per decade of normal-mode rejection above 1kHz and ±0.05% accuracy. Input protection guards against continuous 240VAC exposure, and the module offers 1500Vrms isolation. Operating from a +5VDC ±5% power supply, it draws 25mA and maintains ±10ppm/°C offset stability. The device is packaged in a 1.11" x 1.65" x 0.40" (28.1mm x 41.9mm x 10.2mm) form factor and is rated for operation from -40°C to +85°C. It complies with ANSI/IEEE C37.90.1 transient protection standards, is UL/cUL listed, CE compliant, and meets RoHS III Directive 2015/863. It is suitable for Class I, Division 2 hazardous locations.

Suppliers

Company
Product
Description
Supplier Links
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-05 - Dataforth Corporation
Tucson, AZ, USA
8B40 Voltage Input Modules, 1kHz Bandwidth
8B40-05
8B40 Voltage Input Modules, 1kHz Bandwidth 8B40-05
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B40 and 8B41 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B40 and 8B41 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number 8B40-05
Product Name 8B40 Voltage Input Modules, 1kHz Bandwidth
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
SCM7B22 Isolated Bipolar Voltage Output Module - SCM7B22-xx - Dataforth Corporation
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details