ABB Measurement & Analytics Touchscreen Paperless Recorder RVG200

Description
The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and RS485 communications. Up to 24 process signals can be connected to the RVG200’s analog inputs or transferred to it via digital communications. As with all devices in the ScreenMaster paperless recorder range, the RVG200 features extensive security measures to protect against un-authorized tampering with process data, compliant with FDA 21 CFR Part 11 requirements. Standard security features include the ability to configure and allocate multiple users with individual password and access rights. All recorded data is also securely stored by the RVG200’s 256 Mb of internal flash memory, that can be expanded to 2 GB if required. Data Rapidly find the data you need with intuitive icon-based menus or by ‘swiping’ through the display View data in individual or grouped charts, bar graphs or digital indicator displays Swiftly access highly accurate, reliable, in-depth process data delivered via 24 process signals to the advanced touchscreen display Full remote operation using a standard web browser Receive email notifications of process alarm or critical process conditions on your PC or smartphone Greater flexibility and connectivity with front and rear USB ports to connect to a variety of peripheral devices Eliminate the risk of typographical errors during manual entry by attaching a USB barcode scanner Collect data from multiple ScreenMaster recorders via Ethernet Efficiently record data with highest integrity using encrypted data storage compliant to 21 CFR Part 11 Effortlessly transfer data file to DataManager Pro software via Ethernet communications Securely archive important and necessary process data to SD card, USB flash drive or internal memory Local operators can easily process information as IP66 and NEMA 4X front face protection enable installation next to the process Customizable user views enable process mimics to be created and displayed on-screen Advanced features include batch recording, flow totalization. math, logic and heat energy calculations
Request a Quote
Description
The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and RS485 communications. Up to 24 process signals can be connected to the RVG200’s analog inputs or transferred to it via digital communications. As with all devices in the ScreenMaster paperless recorder range, the RVG200 features extensive security measures to protect against un-authorized tampering with process data, compliant with FDA 21 CFR Part 11 requirements. Standard security features include the ability to configure and allocate multiple users with individual password and access rights. All recorded data is also securely stored by the RVG200’s 256 Mb of internal flash memory, that can be expanded to 2 GB if required. Data Rapidly find the data you need with intuitive icon-based menus or by ‘swiping’ through the display View data in individual or grouped charts, bar graphs or digital indicator displays Swiftly access highly accurate, reliable, in-depth process data delivered via 24 process signals to the advanced touchscreen display Full remote operation using a standard web browser Receive email notifications of process alarm or critical process conditions on your PC or smartphone Greater flexibility and connectivity with front and rear USB ports to connect to a variety of peripheral devices Eliminate the risk of typographical errors during manual entry by attaching a USB barcode scanner Collect data from multiple ScreenMaster recorders via Ethernet Efficiently record data with highest integrity using encrypted data storage compliant to 21 CFR Part 11 Effortlessly transfer data file to DataManager Pro software via Ethernet communications Securely archive important and necessary process data to SD card, USB flash drive or internal memory Local operators can easily process information as IP66 and NEMA 4X front face protection enable installation next to the process Customizable user views enable process mimics to be created and displayed on-screen Advanced features include batch recording, flow totalization. math, logic and heat energy calculations
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RVG200 is a touchscreen paperless recorder designed for secure and efficient data management in process applications. It supports up to 24 process signals through analog inputs or digital communications, allowing for versatile data collection. The device features a user-friendly interface with swipe gesture control and USB ports for connecting peripherals such as keyboards and barcode scanners. Data security is a key aspect of the RVG200, with compliance to FDA 21 CFR Part 11, ensuring protected data storage and user access management. The recorder offers standard Ethernet communications for remote access and operation via a web browser, facilitating easy integration into existing networks. With an IP66 and NEMA 4X rating, the RVG200 is built to withstand harsh environments. It includes advanced functionalities such as batch recording, flow totalization, and mathematical calculations, making it suitable for complex data analysis. The device also provides options for internal memory expansion and secure data archiving, ensuring reliable data integrity and accessibility.

Datasheet Summary
Powered by GS/AI

The RVG200 is a touchscreen paperless recorder designed for secure and efficient data management in process applications. It supports up to 24 process signals through analog inputs or digital communications, allowing for versatile data collection. The device features a user-friendly interface with swipe gesture control and USB ports for connecting peripherals such as keyboards and barcode scanners. Data security is a key aspect of the RVG200, with compliance to FDA 21 CFR Part 11, ensuring protected data storage and user access management. The recorder offers standard Ethernet communications for remote access and operation via a web browser, facilitating easy integration into existing networks. With an IP66 and NEMA 4X rating, the RVG200 is built to withstand harsh environments. It includes advanced functionalities such as batch recording, flow totalization, and mathematical calculations, making it suitable for complex data analysis. The device also provides options for internal memory expansion and secure data archiving, ensuring reliable data integrity and accessibility.

Suppliers

Company
Product
Description
Supplier Links
Touchscreen Paperless  Recorder - RVG200 - ABB Measurement & Analytics
Zurich, Switzerland
Touchscreen Paperless Recorder
RVG200
Touchscreen Paperless Recorder RVG200
The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and RS485 communications. Up to 24 process signals can be connected to the RVG200’s analog inputs or transferred to it via digital communications. As with all devices in the ScreenMaster paperless recorder range, the RVG200 features extensive security measures to protect against un-authorized tampering with process data, compliant with FDA 21 CFR Part 11 requirements. Standard security features include the ability to configure and allocate multiple users with individual password and access rights. All recorded data is also securely stored by the RVG200’s 256 Mb of internal flash memory, that can be expanded to 2 GB if required. Data Rapidly find the data you need with intuitive icon-based menus or by ‘swiping’ through the display View data in individual or grouped charts, bar graphs or digital indicator displays Swiftly access highly accurate, reliable, in-depth process data delivered via 24 process signals to the advanced touchscreen display Full remote operation using a standard web browser Receive email notifications of process alarm or critical process conditions on your PC or smartphone Greater flexibility and connectivity with front and rear USB ports to connect to a variety of peripheral devices Eliminate the risk of typographical errors during manual entry by attaching a USB barcode scanner Collect data from multiple ScreenMaster recorders via Ethernet Efficiently record data with highest integrity using encrypted data storage compliant to 21 CFR Part 11 Effortlessly transfer data file to DataManager Pro software via Ethernet communications Securely archive important and necessary process data to SD card, USB flash drive or internal memory Local operators can easily process information as IP66 and NEMA 4X front face protection enable installation next to the process Customizable user views enable process mimics to be created and displayed on-screen Advanced features include batch recording, flow totalization. math, logic and heat energy calculations

The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and RS485 communications. Up to 24 process signals can be connected to the RVG200’s analog inputs or transferred to it via digital communications.
As with all devices in the ScreenMaster paperless recorder range, the RVG200 features extensive security measures to protect against un-authorized tampering with process data, compliant with FDA 21 CFR Part 11 requirements. Standard security features include the ability to configure and allocate multiple users with individual password and access rights. All recorded data is also securely stored by the RVG200’s 256 Mb of internal flash memory, that can be expanded to 2 GB if required.

Data

  • Rapidly find the data you need with intuitive icon-based menus or by ‘swiping’ through the display
  • View data in individual or grouped charts, bar graphs or digital indicator displays
  • Swiftly access highly accurate, reliable, in-depth process data delivered via 24 process signals to the advanced touchscreen display
  • Full remote operation using a standard web browser
  • Receive email notifications of process alarm or critical process conditions on your PC or smartphone
  • Greater flexibility and connectivity with front and rear USB ports to connect to a variety of peripheral devices
  • Eliminate the risk of typographical errors during manual entry by attaching a USB barcode scanner
  • Collect data from multiple ScreenMaster recorders via Ethernet
  • Efficiently record data with highest integrity using encrypted data storage compliant to 21 CFR Part 11
  • Effortlessly transfer data file to DataManager Pro software via Ethernet communications
  • Securely archive important and necessary process data to SD card, USB flash drive or internal memory
  • Local operators can easily process information as IP66 and NEMA 4X front face protection enable installation next to the process
  • Customizable user views enable process mimics to be created and displayed on-screen
  • Advanced features include batch recording, flow totalization. math, logic and heat energy calculations
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Data Acquisition
Product Number RVG200
Product Name Touchscreen Paperless Recorder
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Outputs Analog Current Output; Relay Output (optional feature)
User Interface Touch Screen; Computer Programmable
Host Connection RS232/422/485; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pasteurizer recorder / controller - C1950 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Advanced Circular Chart Recorder - C1300 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
Circular Chart Recorder - Commander 1900 Recorder/Controller - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Data Acquisition DAQ Instrument
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Relay Output
View Details