DQ69PS08X06 -- PUSH-IN TUBE FITTING
Seal Plastics Inc.
Push-in Tube Fitting
DQ69PS08X06
Description
Push-in Tube Fitting
Description
Push-in Tube Fitting
Technical Specifications
|
Product Category
|
Tube Fittings |
|
Product Number
|
DQ69PS08X06 |
|
Product Name
|
Push-in Tube Fitting |
|
English Size
|
0.500 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Fitting Type
Elbow Fitting
Connection Type
Barbed or Ribbed End
Material
Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Fitting Type
Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type
Push-to-Connect; R 1/4
Material
Brass/Bronze
View Details
Fitting Type
Quick Coupler; Coupling Fitting
Connection Type
Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material
Steel
View Details
Fitting Type
Elbow Fitting; HVAC / Refrigeration Fitting
English Size
1.125 inch (28.57 mm)
Temperature
250 F (121 C)
View Details