Clippard Push-Quick Fitting PQ-MC06M2

Description
Push-Quick Male Connector, 6 mm, R1/4
Request a Quote
Description
Push-Quick Male Connector, 6 mm, R1/4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Push-Quick male connector for 6 mm O.D. tubing with R1/4 thread, designed for air and non-corrosive water applications. The fitting has a plastic resin body, nickel-plated brass stud, stainless steel gripper ring, and Buna-N seals. It supports a pressure range of 0 to 150 psig at 130°F, vacuum up to 29.5 in Hg, and operates within a temperature range of 32 to 140°F. Tube pull-out force exceeds 20 lb at 75°F, with a burst pressure of 350 psig at 75°F. The fitting accepts 6 mm O.D. tubing and features a push-to-connect design with a release button for easy removal. Installation requires no tools; tubing is inserted until it stops, then pulled back to engage the gripper ring. The part includes pre-applied sealant on the R1/4 thread. Dimensions are 0.873 inches in length (A) and 14 mm hex height (H).

Datasheet Summary
Powered by GS/AI

Push-Quick male connector for 6 mm O.D. tubing with R1/4 thread, designed for air and non-corrosive water applications. The fitting has a plastic resin body, nickel-plated brass stud, stainless steel gripper ring, and Buna-N seals. It supports a pressure range of 0 to 150 psig at 130°F, vacuum up to 29.5 in Hg, and operates within a temperature range of 32 to 140°F. Tube pull-out force exceeds 20 lb at 75°F, with a burst pressure of 350 psig at 75°F. The fitting accepts 6 mm O.D. tubing and features a push-to-connect design with a release button for easy removal. Installation requires no tools; tubing is inserted until it stops, then pulled back to engage the gripper ring. The part includes pre-applied sealant on the R1/4 thread. Dimensions are 0.873 inches in length (A) and 14 mm hex height (H).

Suppliers

Company
Product
Description
Supplier Links
Push-Quick Fitting - PQ-MC06M2 - Clippard
Cincinnati, OH, United States
Push-Quick Fitting
PQ-MC06M2
Push-Quick Fitting PQ-MC06M2
Push-Quick Male Connector, 6 mm, R1/4

Push-Quick Male Connector, 6 mm, R1/4

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number PQ-MC06M2
Product Name Push-Quick Fitting
Fitting Type Tube Fitting; Adapter Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Plug-In Elbow, 5/32
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Push-Quick Fitting - PQ-SU08 - Clippard
Specs
Fitting Type Tube Fitting; Union Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Push-Quick Female Connector - PQ-FC06MR - Clippard
Specs
Fitting Type Tube Fitting
View Details