Seal Plastics Inc. Ball Valve 263B6A6B

Description
Ball Valve
Description
Ball Valve

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 263B6A6B - Seal Plastics Inc.
Elk Grove Village, IL, USA
Ball Valve
263B6A6B
Ball Valve 263B6A6B
Ball Valve

Ball Valve

Supplier's Site

Technical Specifications

  Seal Plastics Inc.
Product Category Industrial Valves
Product Number 263B6A6B
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514413 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Ball Check Valve 0 5 4 - 1219030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details
375 Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details