Lee Co. (The) 375 Detented Shuttle Valve

Description
This miniature shuttle valve incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. It is ideal for applications with flow rates up to 13 GPM. Features Type: Detented Diameter: 0.375 inches Lohm Rate: 70 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet
Description
This miniature shuttle valve incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. It is ideal for applications with flow rates up to 13 GPM. Features Type: Detented Diameter: 0.375 inches Lohm Rate: 70 Lohms max. Maximum Working Pressure: Up to 5000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375 Detented Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
375 Detented Shuttle Valve
375 Detented Shuttle Valve
This miniature shuttle valve incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. It is ideal for applications with flow rates up to 13 GPM. Features Type: Detented Diameter: 0.375 inches Lohm Rate: 70 Lohms max. Maximum Working Pressure: Up to 5000 psi

This miniature shuttle valve incorporates a detent mechanism that can latch the poppet at either of the inlet ports, making it helpful when bi-directional flow is needed in either poppet position. It is ideal for applications with flow rates up to 13 GPM.

Features

  • Type: Detented
  • Diameter: 0.375 inches
  • Lohm Rate: 70 Lohms max.
  • Maximum Working Pressure: Up to 5000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 375 Detented Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

250 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
187 Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
LHL Series Latching 2-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details