SCHURTER Inc SKD house connection box 250A, DIN1 SKD 250A_new

Description
Description Housing thermoplast Difficult to burn Impact resistant Unique Selling Proposition Side door opening Banding interchangeable, suitable for plumbing Characteristics Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Shift cover with voltage test possibility
Request a Quote
Description
Description Housing thermoplast Difficult to burn Impact resistant Unique Selling Proposition Side door opening Banding interchangeable, suitable for plumbing Characteristics Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Shift cover with voltage test possibility
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SKD 250A is a heavy-current house connection box rated for 250 A at 500 VAC, with a rated impulse withstand voltage of 6 kV and a short-circuit current rating of 50 kA at 500 VAC or 690 VAC. It features a 2-piece transparent and sealable thermoplastic housing with IP54 protection, designed for use in TN-C to TN-S systems with a self-opening neutral disconnector and voltage test capability. The unit operates at 50 Hz and is rated for ambient temperatures from -25 °C to +40 °C per IEC 61439. Terminals support NH-fuse-links with crimp or screw connections for conductors ranging from 35 mm² to 300 mm², and include an M12 earth connection. The product complies with CE, UKCA, and REACH regulations. Physical dimensions and exact terminal configurations vary by variant, with ordering codes specifying bolt, screw, or external earth options.

Datasheet Summary
Powered by GS/AI

The SKD 250A is a heavy-current house connection box rated for 250 A at 500 VAC, with a rated impulse withstand voltage of 6 kV and a short-circuit current rating of 50 kA at 500 VAC or 690 VAC. It features a 2-piece transparent and sealable thermoplastic housing with IP54 protection, designed for use in TN-C to TN-S systems with a self-opening neutral disconnector and voltage test capability. The unit operates at 50 Hz and is rated for ambient temperatures from -25 °C to +40 °C per IEC 61439. Terminals support NH-fuse-links with crimp or screw connections for conductors ranging from 35 mm² to 300 mm², and include an M12 earth connection. The product complies with CE, UKCA, and REACH regulations. Physical dimensions and exact terminal configurations vary by variant, with ordering codes specifying bolt, screw, or external earth options.

Suppliers

Company
Product
Description
Supplier Links
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Santa Rosa, CA, United States
SKD house connection box 250A, DIN1
SKD 250A_new
SKD house connection box 250A, DIN1 SKD 250A_new
Description Housing thermoplast Difficult to burn Impact resistant Unique Selling Proposition Side door opening Banding interchangeable, suitable for plumbing Characteristics Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Shift cover with voltage test possibility

Description

  • Housing thermoplast
  • Difficult to burn
  • Impact resistant

Unique Selling Proposition

  • Side door opening
  • Banding interchangeable, suitable for plumbing

Characteristics

  • Protection 2-piece, transparent and sealable
  • N-connector for TN-C to TN-S
  • N-connector separating Piece self-opening when loosening the screw
  • Shift cover with voltage test possibility
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Industrial Enclosures
Product Number SKD 250A_new
Product Name SKD house connection box 250A, DIN1
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details