Power supply cord with IEC C19 inlet and NEMA 5-15P plug, rated for 15 A at 125 VAC, 60 Hz, and suitable for medical equipment according to IEC/UL 60601-1 with 1 MOPP. Features hospital-grade construction, protection class I, pin temperature rating of 70 °C, and a 3.0 m SJTW cable with 3x14 AWG conductors in transparent housing. Operates from -40 °C to 70 °C and complies with RoHS 2011/65/EU and REACH regulations. Designed according to IEC 60320-1 and suitable for applications per IEC/UL 62368-1.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 0888.0221 |
| Product Name | Kabelverbindung 16 A, North America, Medical, 3.0 m, Connector IEC C19, SJTW 3x14 AWG, transparent |
| Approvals |
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1 |
| Cord Length | 118 inch (3000 mm) |
| Jacket Material |
transparent |
IEC/UL 62368-1
PVC, black
IEC/UL 62368-1
PVC, black
IEC/UL 62368-1
PVC, black
IEC/UL 62368-1
PVC, black