SCHURTER Inc VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black 3-100-363

Description
Description Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-100-363 is an IEC interconnection cord with a C19 appliance connector and V-Lock interlocking system, rated for 16 A at 250 VAC, 50/60 Hz. It features a 3.0 m cable with 3 x 1.5 mm² (14 AWG) conductors in black, molded terminals, and a PVC housing. The cord meets IEC 60320-1 and IEC 60320-3 standards, supports protection class I, and is approved for use with IEC 62368-1 equipment. Pin temperature is rated at 70 °C, with an operational temperature range of -25 °C to 70 °C, IP20 front-side protection, and dielectric strength exceeding 2 kVDC between L-N and 2 kVAC between L/N-PE. The V-Lock system prevents accidental disconnection. Packaging is in units of 30 pieces.

Datasheet Summary
Powered by GS/AI

The 3-100-363 is an IEC interconnection cord with a C19 appliance connector and V-Lock interlocking system, rated for 16 A at 250 VAC, 50/60 Hz. It features a 3.0 m cable with 3 x 1.5 mm² (14 AWG) conductors in black, molded terminals, and a PVC housing. The cord meets IEC 60320-1 and IEC 60320-3 standards, supports protection class I, and is approved for use with IEC 62368-1 equipment. Pin temperature is rated at 70 °C, with an operational temperature range of -25 °C to 70 °C, IP20 front-side protection, and dielectric strength exceeding 2 kVDC between L-N and 2 kVAC between L/N-PE. The V-Lock system prevents accidental disconnection. Packaging is in units of 30 pieces.

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-363 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black
3-100-363
VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black 3-100-363
Description Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Interconnection Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 3-100-363
Product Name VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black
Approvals RoHS; UL Listing Mark; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8920671 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13, iec
View Details
2 suppliers
VAC13KS, Interconnection, V-Lock cord retaining, 1.2 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2027 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 47.24 inch (1200 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, Argentina, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-101-501 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2093 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details