Keystone Electronics Corp. Snap-In PC Fuse Clips w/End Stop 3521

Description
Part Number: 3521 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3521 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse Clip, 5mm, PCB Mount, part number 95F3329, is designed for use with cartridge fuses and is suitable for through-hole mounting. It is constructed from brass with a tin plate finish, ensuring durability and low contact resistance. The clip is rated for a current of 15 Amps and is recognized by Underwriters Laboratories (UL File Number E354010), indicating compliance with safety standards. This product features snap-in PC legs for secure mounting and is available with or without orientation legs to facilitate proper installation. It is compatible with 5mm fuses, making it a versatile choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Fuse Clip, 5mm, PCB Mount, part number 95F3329, is designed for use with cartridge fuses and is suitable for through-hole mounting. It is constructed from brass with a tin plate finish, ensuring durability and low contact resistance. The clip is rated for a current of 15 Amps and is recognized by Underwriters Laboratories (UL File Number E354010), indicating compliance with safety standards. This product features snap-in PC legs for secure mounting and is available with or without orientation legs to facilitate proper installation. It is compatible with 5mm fuses, making it a versatile choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap-In PC Fuse Clips w/End Stop
3521
Snap-In PC Fuse Clips w/End Stop 3521
Part Number: 3521 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3521

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 2AG & 5mm
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3521-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3521-ND
Fuseholders 36-3521-ND
Fuse Clip 15A 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone - 95F3329 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone
95F3329
Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone 95F3329
FUSE CLIP, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE CLIP, 5MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3521 36-3521-ND 95F3329
Product Name Snap-In PC Fuse Clips w/End Stop Fuseholders Fuse Clip, 5Mm, Pcb Mount; Fuse Holder Type Keystone
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In PC Fuse Clip - 3562 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
THM 2 in 1 Auto Blade Holder-Red - 3557-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers