FAP -- SHOCK-SAFE FUSEHOLDER, 5 X 20 MM, FINGERGRIP, VERTICAL, PC1
SCHURTER Inc
Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, vertical, PC1
FAP
Description
Description
Shocksafe Category PC1
Vertical style
Request a Quote
Email Supplier
Datasheet
Description
Description
Shocksafe Category PC1
Vertical style
Request a Quote
Email Supplier
Datasheet
Suppliers
Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, vertical, PC1
FAP
Description
Shocksafe Category PC1
Vertical style
Description
- Shocksafe Category PC1
- Vertical style
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
FAP |
|
Product Name
|
Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, vertical, PC1 |
|
Standard Fuse Size Accomodated
|
5mm x 20mm
|
|
Normal Operating Current
|
6.3 to 10 amps
|
|
Rated Operating Voltage
|
250 volts
|
|
Mounting
|
PC Mount; PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
Other; (Mini)
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
2 suppliers