VICFUSE
Fuse Blocks - VFPTF18SMD
Description
Rated current: 10A
Rated voltage: 250V AC
Applicable fuse: 5*20mm
Request a Quote
Email Supplier
Description
Rated current: 10A
Rated voltage: 250V AC
Applicable fuse: 5*20mm
Request a Quote
Email Supplier
Suppliers
Rated current: 10A
Rated voltage: 250V AC
Applicable fuse: 5*20mm
Rated current: 10A
Rated voltage: 250V AC
Applicable fuse: 5*20mm
Supplier's Site
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Name
|
Fuse Blocks - VFPTF18SMD |
|
Normal Operating Current
|
10 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
Automotive Blade
View Details
Normal Operating Current
6.3 amps
Rated Operating Voltage
250 volts
View Details
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
25 amps
Rated Operating Voltage
32 volts
View Details