Keystone Electronics Corp. SMT 2 in 1 Auto Blade Holder-onT&R 3587TR

Description
Part Number: 3587TR # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 Also available suppled in bulk:
Request a Quote Datasheet
Description
Part Number: 3587TR # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 Also available suppled in bulk:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New Hyde Park, NY, USA
SMT 2 in 1 Auto Blade Holder-onT&R
3587TR
SMT 2 in 1 Auto Blade Holder-onT&R 3587TR
Part Number: 3587TR # of Fuses: 1 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass, High Temp Nylon 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel UL Recognized: Yes - (USA & Canada) E354010 Also available suppled in bulk:

Part Number: 3587TR

  • # of Fuses: 1
  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass, High Temp Nylon 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E354010

Also available suppled in bulk:

Buy Now Datasheet
Fuseholders - 36-3587TR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3587TR-ND
Fuseholders 36-3587TR-ND
Fuse Holder 20A 1 Circuit Blade Surface Mount

Fuse Holder 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3587CT-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3587CT-ND
Fuseholders 36-3587CT-ND
Fuse Holder 20A 1 Circuit Blade Surface Mount

Fuse Holder 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuseholders - 36-3587DKR-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3587DKR-ND
Fuseholders 36-3587DKR-ND
Fuse Holder 20A 1 Circuit Blade Surface Mount

Fuse Holder 20A 1 Circuit Blade Surface Mount

Buy Now Datasheet
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone - 24T5060 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone
24T5060
Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone 24T5060
FUSE HOLDER, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATC, ATM-LP, ATO; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE HOLDER, AUTO BLADE, SMT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATC, ATM-LP, ATO; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site
Fuse Holder, Auto Blade, Smt, Full Reel; Fuse Holder Type Keystone - 28X4665 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Auto Blade, Smt, Full Reel; Fuse Holder Type Keystone
28X4665
Fuse Holder, Auto Blade, Smt, Full Reel; Fuse Holder Type Keystone 28X4665
FUSE HOLDER, AUTO BLADE, SMT, FULL REEL; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATC, ATM-LP, ATO; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series RoHS Compliant: Yes

FUSE HOLDER, AUTO BLADE, SMT, FULL REEL; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATC, ATM-LP, ATO; Holder Terminals:Surface Mount; No. of Fuses:1Fuses; Product Range:AUTO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 3587TR 36-3587TR-ND 24T5060 28X4665
Product Name SMT 2 in 1 Auto Blade Holder-onT&R Fuseholders Fuse Holder, Auto Blade, Smt; Fuse Holder Type Keystone Fuse Holder, Auto Blade, Smt, Full Reel; Fuse Holder Type Keystone
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder - 3587 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
2 suppliers
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Solder Lug Fuse Clip-45 Deg Tab - 3535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers