Win Source Part Number: 1034720-3413.0009.22
Category: Circuit Protection>Fuses
Series: USFF 1206
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10A AC, 100A DC
Melting I2t: 0.0029
DC Cold Resistance: 0.365 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.126" L x 0.063" W x 0.063" H (3.20mm x 1.60mm x 1.60mm)
Alternative Parts (Cross-Reference): 0679L0250-01; 0685F0250-01; C1Q 250; 3413.0010.22; 3413.0010.11; 3413.0008.24;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 200 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-1652-2,3413.0009
Base Product Number: 3413.0009
Approval Agency: CE, cURus
Fast-Acting Fuse 0.2A 63V 1206 SMD T/R Product overview: 3413.0009.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.2A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0009.22 can be used for catalog matching and distributor lookup.
200mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
200mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
200mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MNT 200MA 125VAC 63VDC
FUSE, SMD, 200mA, 1206, FAST ACTING; Fuse Current:200mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:USFF 1206 Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1034720-3413.0009.22 | 139-3413.0009.22 | 486-1652-6-ND | 3413.0009.22 | 74R8080 |
| Product Name | Circuit Protection - Fuses | SMD 0.2A 63V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 200Ma, 1206, Fast Acting; Fuse Current Schurter |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | -55 to 90 C (-67 to 194 F) | ||
| Rated Voltage | 125 volts | 63 volts | 125 volts | 125 volts | |
| Rated Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Rated Breaking Capacity | 100 amps | 100 amps | 10 amps |