SCHURTER Inc Fuse, Cartridge, 1.6A, 5X20Mm Time Delay; Blow Characteristic Schurter 34.3119

Description
FUSE, CARTRIDGE, 1.6A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1.6A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1.6A, 5X20Mm Time Delay; Blow Characteristic Schurter - 93K7610 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1.6A, 5X20Mm Time Delay; Blow Characteristic Schurter
93K7610
Fuse, Cartridge, 1.6A, 5X20Mm Time Delay; Blow Characteristic Schurter 93K7610
FUSE, CARTRIDGE, 1.6A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 1.6A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Cylinder/Non-Resettable;Time Lag;1.6A;Dims 5.2x20mm;Glass;Cartridge;250VAC - 70159935 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Time Lag;1.6A;Dims 5.2x20mm;Glass;Cartridge;250VAC
70159935
Fuse;Cylinder/Non-Resettable;Time Lag;1.6A;Dims 5.2x20mm;Glass;Cartridge;250VAC 70159935
Time Lag Miniature Fuses, 250 V Voltage Rating, Glass (Body) Material According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Time Lag Miniature Fuses, 250 V Voltage Rating, Glass (Body) Material
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site
Circuit Protection - Fuses - 0034.3119 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.3119
Circuit Protection - Fuses 0034.3119
FUSE GLASS 1.6A 250VAC 5X20MM

FUSE GLASS 1.6A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 93K7610 70159935 0034.3119
Product Name Fuse, Cartridge, 1.6A, 5X20Mm Time Delay; Blow Characteristic Schurter Fuse;Cylinder/Non-Resettable;Time Lag;1.6A;Dims 5.2x20mm;Glass;Cartridge;250VAC Circuit Protection - Fuses
Fuse Material Glass; Glass Glass
Approvals / Standards RoHS UL; CSA; VDE; SEMKO
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002445211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details