TE Connectivity Street Lighting Fuse Boxes A27844-000

Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, PEN Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 50 Door Height (MM) : 300, 350 Door Width (MM) : 100, 90 Pole Diameter (MM) : 116, 110, 115, 120 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP44 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China, Asia Product Type Features Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, PEN Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 50 Door Height (MM) : 300, 350 Door Width (MM) : 100, 90 Pole Diameter (MM) : 116, 110, 115, 120 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP44 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China, Asia Product Type Features Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - A27844-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
A27844-000
Street Lighting Fuse Boxes A27844-000
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, PEN Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 50 Door Height (MM) : 300, 350 Door Width (MM) : 100, 90 Pole Diameter (MM) : 116, 110, 115, 120 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP44 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China, Asia Product Type Features Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Transparent

Configuration Features


  • Feeder Cable Terminal Type : Sliding
  • Number of Fuses : 2
  • Number of Luminaire Cables (Max) : 2
  • Number of Underground Cables (Max) : 3
  • Pinning : L1, L2, L3, PEN
  • Wires per Cable (Max) : 4

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 50
  • Door Height (MM) : 300, 350
  • Door Width (MM) : 100, 90
  • Pole Diameter (MM) : 116, 110, 115, 120

Electrical Characteristics


  • Voltage Rating (V) : 500

Industry Standards


  • IP Rating : IP44

Operation/Application


  • Power Component Application Type : Inside of Lighting Poles
  • UV-Stabilized : No

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China, Asia

Product Type Features


  • Fuse Type : DII
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number A27844-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0602-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 17-2141028-1-ND - DigiKey
Specs
Rated Operating Voltage 12 volts
Mounting Fuse Block; Panel Mount
View Details
Street Lighting Fuse Boxes - CG7018-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details