SCHURTER Inc Circuit Breakers 3-128-212

Description
Circuit Breaker Thermal 16A 277V AC 32V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 16A 277V AC 32V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3-128-212-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-212-ND
Circuit Breakers 486-3-128-212-ND
Circuit Breaker Thermal 16A 277V AC 32V DC Rocker Panel Mount

Circuit Breaker Thermal 16A 277V AC 32V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Breakers - 2215598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215598
Thermal Breakers 2215598
Schurter 3-128-212 Circuit Breaker

Schurter 3-128-212 Circuit Breaker

Supplier's Site
Thermal Breakers - 2215599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215599
Thermal Breakers 2215599
Schurter 3-128-212 Circuit Breaker

Schurter 3-128-212 Circuit Breaker

Supplier's Site
Thermal Ckt Breaker, 16A, 1P, Panel; Product Range Schurter - 31AJ4273 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 16A, 1P, Panel; Product Range Schurter
31AJ4273
Thermal Ckt Breaker, 16A, 1P, Panel; Product Range Schurter 31AJ4273
THERMAL CKT BREAKER, 16A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 16A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 486-3-128-212-ND 2215598 31AJ4273
Product Name Circuit Breakers Thermal Breakers Thermal Ckt Breaker, 16A, 1P, Panel; Product Range Schurter
Rated Current 16 amps 16 amps 16 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 15A - QLB-153-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 486-5081-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details