Qualtek Electronics Corp. QLB Series Thermal Circuit Breaker, 15A QLB-153-11B3N-3BA

Description
QLB Series Thermal Circuit Breaker Features: Rating: 15A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CE
Request a Quote
Description
QLB Series Thermal Circuit Breaker Features: Rating: 15A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QLB-153-11B3N-3BA is a thermal circuit breaker rated for 15A at 125-250V AC and 32V DC, with approvals including UL, cUL, TUV, CCC, and CE. It is RoHS compliant and features a panel mount design with a 7.6mm diameter cutout and M11x1.0 threading. Dimensions include a 21.5mm length, 15mm width, and 35mm height.

Datasheet Summary
Powered by GS/AI

QLB-153-11B3N-3BA is a thermal circuit breaker rated for 15A at 125-250V AC and 32V DC, with approvals including UL, cUL, TUV, CCC, and CE. It is RoHS compliant and features a panel mount design with a 7.6mm diameter cutout and M11x1.0 threading. Dimensions include a 21.5mm length, 15mm width, and 35mm height.

Suppliers

Company
Product
Description
Supplier Links
QLB Series Thermal Circuit Breaker, 15A - QLB-153-11B3N-3BA - Qualtek Electronics Corp.
Mentor, OH, United States
QLB Series Thermal Circuit Breaker, 15A
QLB-153-11B3N-3BA
QLB Series Thermal Circuit Breaker, 15A QLB-153-11B3N-3BA
QLB Series Thermal Circuit Breaker Features: Rating: 15A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CE

QLB Series Thermal Circuit Breaker
Features:
Rating: 15A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Circuit Breakers - Q505-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
Q505-ND
Circuit Breakers Q505-ND
Circuit Breaker Thermal 15A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 15A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number QLB-153-11B3N-3BA Q505-ND
Product Name QLB Series Thermal Circuit Breaker, 15A Circuit Breakers
Rated AC Voltage 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 3A - QLB-033-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
QLB Series Thermal Circuit Breaker, 10A - QLB-103-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
QLB Series Thermal Circuit Breaker, 5A - QLB-053-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
QMB Series Thermal Circuit Breaker, 20A - QMB-203-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers