TE Connectivity Pushbutton Switches 2-1825955-1

Description
6MM TACT SWITCH, HT W/ESD
Request a Quote
Description
6MM TACT SWITCH, HT W/ESD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2-1825955-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2-1825955-1
Pushbutton Switches 2-1825955-1
6MM TACT SWITCH, HT W/ESD

6MM TACT SWITCH, HT W/ESD

Buy Now
Shenzhen, China
Switches - Tactile Switches
2-1825955-1
Switches - Tactile Switches 2-1825955-1
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1825955-1 2-1825955-1
Product Name Pushbutton Switches Switches - Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011P-CH - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Tactile Switches - 36-5155-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3J Hinged Tactile Switch - B3J-4200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers