TE Connectivity Street Lighting Fuse Boxes CM4163-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 4 Door Height (MM) : 280, 350, 225, 260, 300, 180, 210, 170, 240, 250, 150, 200, 270 Door Width (MM) : 60, 90, 85, 100, 80, 70, 58, 66, 75 Pole Diameter (MM) : 104, 70, 115, 84, 98, 75, 116, 110, 90, 59, 95, 100, 89, 120, 102, 96 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands Product Type Features Cable Cross-Section Detail (MMSQ) : 1-2 x 5 x 1.5-2.5 Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 4 Door Height (MM) : 280, 350, 225, 260, 300, 180, 210, 170, 240, 250, 150, 200, 270 Door Width (MM) : 60, 90, 85, 100, 80, 70, 58, 66, 75 Pole Diameter (MM) : 104, 70, 115, 84, 98, 75, 116, 110, 90, 59, 95, 100, 89, 120, 102, 96 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands Product Type Features Cable Cross-Section Detail (MMSQ) : 1-2 x 5 x 1.5-2.5 Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - CM4163-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
CM4163-000
Street Lighting Fuse Boxes CM4163-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 4 Door Height (MM) : 280, 350, 225, 260, 300, 180, 210, 170, 240, 250, 150, 200, 270 Door Width (MM) : 60, 90, 85, 100, 80, 70, 58, 66, 75 Pole Diameter (MM) : 104, 70, 115, 84, 98, 75, 116, 110, 90, 59, 95, 100, 89, 120, 102, 96 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands Product Type Features Cable Cross-Section Detail (MMSQ) : 1-2 x 5 x 1.5-2.5 Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Pillar
  • Number of Fuses : 1
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 2
  • Pinning : L1, L2, L3, (N), PE(N)
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 4
  • Door Height (MM) : 280, 350, 225, 260, 300, 180, 210, 170, 240, 250, 150, 200, 270
  • Door Width (MM) : 60, 90, 85, 100, 80, 70, 58, 66, 75
  • Pole Diameter (MM) : 104, 70, 115, 84, 98, 75, 116, 110, 90, 59, 95, 100, 89, 120, 102, 96

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • IP Rating : IP55

Operation/Application


  • Power Component Application Type : Inside Poles & Outdoors
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands

Product Type Features


  • Cable Cross-Section Detail (MMSQ) : 1-2 x 5 x 1.5-2.5
  • Fuse Type : D01
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number CM4163-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products