Schneider Electric Pilot Light, 24V, 8Mm; Product Range Schneider Electric XVLA233

Description
PILOT LIGHT, 24V, 8MM; Product Range:XVL Series; Contact Configuration:-; Switch Operation:-; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Color:Green; Contact Voltage DC Nom:-; Switch Terminals:- RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 24V, 8MM; Product Range:XVL Series; Contact Configuration:-; Switch Operation:-; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Color:Green; Contact Voltage DC Nom:-; Switch Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 24V, 8Mm; Product Range Schneider Electric - 16B4468 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 24V, 8Mm; Product Range Schneider Electric
16B4468
Pilot Light, 24V, 8Mm; Product Range Schneider Electric 16B4468
PILOT LIGHT, 24V, 8MM; Product Range:XVL Series; Contact Configuration:-; Switch Operation:-; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Color:Green; Contact Voltage DC Nom:-; Switch Terminals:- RoHS Compliant: Yes

PILOT LIGHT, 24V, 8MM; Product Range:XVL Series; Contact Configuration:-; Switch Operation:-; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Color:Green; Contact Voltage DC Nom:-; Switch Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16B4468
Product Name Pilot Light, 24V, 8Mm; Product Range Schneider Electric
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details
Dwarf Star 1 Chip LED Backlight Module - Blue - MD-BW-ES1-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details