Schneider Electric Pressure Transducer, 300Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors XMLP300PD23

Description
PRESSURE TRANSDUCER, 300PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series
Datasheet
Description
PRESSURE TRANSDUCER, 300PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 300Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors - 63W5493 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 300Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors
63W5493
Pressure Transducer, 300Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors 63W5493
PRESSURE TRANSDUCER, 300PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series

PRESSURE TRANSDUCER, 300PSI, 1/4 IN-18 NPT, FLUID; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:-; Voltage Rating:24VDC; Port Style:1/4" - 18 NPT; Supply Current:20mA; Product Range:XMLP Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Transmitters
Product Number 63W5493
Product Name Pressure Transducer, 300Psi, 1/4 In-18 Npt, Fluid; Operating Pressure Max Telemecanique Sensors
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 981 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 1.45 psi (1.02 m H2O)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTE-V1R-PC10-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details