Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure transmitters 985A

Description
Measuring range 0 to 25 Pa...100 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 22...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to 50Supplier Beck
Request a Quote
Description
Measuring range 0 to 25 Pa...100 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 22...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to 50Supplier Beck
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 985A differential pressure transmitter measures non-aggressive air pressures in applications such as building automation and clean rooms. It is a 3-wire device with piezoresistive sensing, configurable output signals of 0...10 V or 4...20 mA, and automated zero drift compensation. Two pressure ranges are selectable via jumper, including -100...+100 Pa up to 0...2.5 kPa. Response time is 0.1 s or 1 s, with operating temperature from 0 to 50°C. Supply voltage is 18...30 VAC/VDC. Housing is ABS, dimensions are approximately 81 x 83 x 41 mm, and weight is approximately 125 g. Accuracy is ±1% of full scale with ±1.5% temperature error. It meets IP65 and EN 61326 standards.

Datasheet Summary
Powered by GS/AI

The 985A differential pressure transmitter measures non-aggressive air pressures in applications such as building automation and clean rooms. It is a 3-wire device with piezoresistive sensing, configurable output signals of 0...10 V or 4...20 mA, and automated zero drift compensation. Two pressure ranges are selectable via jumper, including -100...+100 Pa up to 0...2.5 kPa. Response time is 0.1 s or 1 s, with operating temperature from 0 to 50°C. Supply voltage is 18...30 VAC/VDC. Housing is ABS, dimensions are approximately 81 x 83 x 41 mm, and weight is approximately 125 g. Accuracy is ±1% of full scale with ±1.5% temperature error. It meets IP65 and EN 61326 standards.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure transmitters - 985A - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure transmitters
985A
Pressure sensors & Load sensors - Pressure transmitters 985A
Measuring range 0 to 25 Pa...100 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 22...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to 50Supplier Beck

Measuring range 0 to 25 Pa...100 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 22...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to 50Supplier Beck

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Transmitters
Product Number 985A
Product Name Pressure sensors & Load sensors - Pressure transmitters
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 981 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 1.45 psi (1.02 m H2O)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA3411H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 232 to 14504 psi (163 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - PAMS4711 - PAMS4712 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 0.0725 to 29.01 psi (0.0510 to 20.41 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - PAMS3011 - PAMS3012 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 0.3626 to 145 psi (0.2552 to 102 m H2O)
Accuracy 0.5000 ±% FS
View Details